Transcat, Inc.FieldFox Vector Network Analyzer, 2 MHz to 6 GHzN9923A/106
Description
Product Highlights
2 MHz to 6 GHz
Directivity > 42 dB, QuickCal, full 2-port cal, dynamic range > 100 dB
Transmission/reflect
ion (S21, S11) or full two-port (S21, S11, S12, S22)
Time domain analysis with gating
CAT: Distance-to-fault, return loss, cable loss
VVM: Compare phase and electrical length, cable trimming, HP 8508A functionality
9 kHz to 24 GHz, power measurements with USB power sensor
Each Unit Includes
AC/DC adapter
Localized power cord
Battery rechargeable Li Ion
LAN cable
Soft carrying case with backpack and shoulder strap
Quick Reference Guide
Transcat, Inc.
Done
Datasheet
Description
Product Highlights
2 MHz to 6 GHz
Directivity > 42 dB, QuickCal, full 2-port cal, dynamic range > 100 dB
Transmission/reflect
ion (S21, S11) or full two-port (S21, S11, S12, S22)
Time domain analysis with gating
CAT: Distance-to-fault, return loss, cable loss
VVM: Compare phase and electrical length, cable trimming, HP 8508A functionality
9 kHz to 24 GHz, power measurements with USB power sensor
Each Unit Includes
AC/DC adapter
Localized power cord
Battery rechargeable Li Ion
LAN cable
Soft carrying case with backpack and shoulder strap
Quick Reference Guide
FieldFox Vector Network Analyzer, 2 MHz to 6 GHz
N9923A/106
FieldFox Vector Network Analyzer, 2 MHz to 6 GHz
N9923A/106
Product Highlights
2 MHz to 6 GHz
Directivity > 42 dB, QuickCal, full 2-port cal, dynamic range > 100 dB
Transmission/reflect
ion (S21, S11) or full two-port (S21, S11, S12, S22)
Time domain analysis with gating
CAT: Distance-to-fault, return loss, cable loss
VVM: Compare phase and electrical length, cable trimming, HP 8508A functionality
9 kHz to 24 GHz, power measurements with USB power sensor
Each Unit Includes
AC/DC adapter
Localized power cord
Battery rechargeable Li Ion
LAN cable
Soft carrying case with backpack and shoulder strap
Quick Reference Guide
Product Highlights
2 MHz to 6 GHz
Directivity > 42 dB, QuickCal, full 2-port cal, dynamic range > 100 dB
Transmission/reflection (S21, S11) or full two-port (S21, S11, S12, S22)
Time domain analysis with gating
CAT: Distance-to-fault, return loss, cable loss
VVM: Compare phase and electrical length, cable trimming, HP 8508A functionality
9 kHz to 24 GHz, power measurements with USB power sensor
Each Unit Includes
AC/DC adapter
Localized power cord
Battery rechargeable Li Ion
LAN cable
Soft carrying case with backpack and shoulder strap