Keysight Technologies,Inc. Vector network analyzer time domain N9914A-010

Description
Product Highlights With Option 010 or time domain, FieldFox computes the inverse Fourier transform of the frequency-domain data to display reflection or transmission coefficients versus time. Time domain gating can be used to remove unwanted responses such as connector mismatch or cable discontinuities, and the results can be displayed in either time or frequency domain. The transform used by the analyzer resembles time domain reflectometry (TDR) measurements. TDR measurements however are made by launching an impulse or step into the test device and observing the response in time with a receiver similar to an oscilloscope. In contrast, FieldFox makes swept frequency response measurements, and mathematically transforms the data into a time domain reflectometer-like display. Stimulus modes: Low-pass step, low-pass impulse, bandpass impulse Window shape: Minimum, medium and maximum, Kaiser Beta and impulse width Gating: On/off Gate types: Notch, bandpass Gate shapes: Maximum, wide, normal, minimum Configuration information With the N9913/4/5/6/7/8A FieldFox combination analyzers, Option 010 requires Option 210 (VNA transmission/reflect ion) as a prerequisite option. With Options 010 and 210, the user can measure S11 and S21 in time domain. To obtain time domain data for all four S-parameters and full 2-port error correction, order Option 211 (VNA full 2-port S-parameters). This option can be added as a product upgrade. Fully error-corrected time domain reflection or transmission response Gating available to remove unwanted responses (from test fixtures for example) View time and frequency domain data simultaneously Transform frequency domain to the time domain or time domain to the frequency domain
Description
Product Highlights With Option 010 or time domain, FieldFox computes the inverse Fourier transform of the frequency-domain data to display reflection or transmission coefficients versus time. Time domain gating can be used to remove unwanted responses such as connector mismatch or cable discontinuities, and the results can be displayed in either time or frequency domain. The transform used by the analyzer resembles time domain reflectometry (TDR) measurements. TDR measurements however are made by launching an impulse or step into the test device and observing the response in time with a receiver similar to an oscilloscope. In contrast, FieldFox makes swept frequency response measurements, and mathematically transforms the data into a time domain reflectometer-like display. Stimulus modes: Low-pass step, low-pass impulse, bandpass impulse Window shape: Minimum, medium and maximum, Kaiser Beta and impulse width Gating: On/off Gate types: Notch, bandpass Gate shapes: Maximum, wide, normal, minimum Configuration information With the N9913/4/5/6/7/8A FieldFox combination analyzers, Option 010 requires Option 210 (VNA transmission/reflect ion) as a prerequisite option. With Options 010 and 210, the user can measure S11 and S21 in time domain. To obtain time domain data for all four S-parameters and full 2-port error correction, order Option 211 (VNA full 2-port S-parameters). This option can be added as a product upgrade. Fully error-corrected time domain reflection or transmission response Gating available to remove unwanted responses (from test fixtures for example) View time and frequency domain data simultaneously Transform frequency domain to the time domain or time domain to the frequency domain

Suppliers

Company
Product
Description
Supplier Links
Vector network analyzer time domain - N9914A-010 - Transcat, Inc.
Rochester, NY, USA
Vector network analyzer time domain
N9914A-010
Vector network analyzer time domain N9914A-010
Product Highlights With Option 010 or time domain, FieldFox computes the inverse Fourier transform of the frequency-domain data to display reflection or transmission coefficients versus time. Time domain gating can be used to remove unwanted responses such as connector mismatch or cable discontinuities, and the results can be displayed in either time or frequency domain. The transform used by the analyzer resembles time domain reflectometry (TDR) measurements. TDR measurements however are made by launching an impulse or step into the test device and observing the response in time with a receiver similar to an oscilloscope. In contrast, FieldFox makes swept frequency response measurements, and mathematically transforms the data into a time domain reflectometer-like display. Stimulus modes: Low-pass step, low-pass impulse, bandpass impulse Window shape: Minimum, medium and maximum, Kaiser Beta and impulse width Gating: On/off Gate types: Notch, bandpass Gate shapes: Maximum, wide, normal, minimum Configuration information With the N9913/4/5/6/7/8A FieldFox combination analyzers, Option 010 requires Option 210 (VNA transmission/reflect ion) as a prerequisite option. With Options 010 and 210, the user can measure S11 and S21 in time domain. To obtain time domain data for all four S-parameters and full 2-port error correction, order Option 211 (VNA full 2-port S-parameters). This option can be added as a product upgrade. Fully error-corrected time domain reflection or transmission response Gating available to remove unwanted responses (from test fixtures for example) View time and frequency domain data simultaneously Transform frequency domain to the time domain or time domain to the frequency domain

Product Highlights

With Option 010 or time domain, FieldFox computes the inverse Fourier transform of the frequency-domain data to display reflection or transmission coefficients versus time. Time domain gating can be used to remove unwanted responses such as connector mismatch or cable discontinuities, and the results can be displayed in either time or frequency domain.

The transform used by the analyzer resembles time domain reflectometry (TDR) measurements. TDR measurements however are made by launching an impulse or step into the test device and observing the response in time with a receiver similar to an oscilloscope. In contrast, FieldFox makes swept frequency response measurements, and mathematically transforms the data into a time domain reflectometer-like display.

  • Stimulus modes: Low-pass step, low-pass impulse, bandpass impulse
  • Window shape: Minimum, medium and maximum, Kaiser Beta and impulse width
  • Gating: On/off
  • Gate types: Notch, bandpass
  • Gate shapes: Maximum, wide, normal, minimum

Configuration information
With the N9913/4/5/6/7/8A FieldFox combination analyzers, Option 010 requires Option 210 (VNA transmission/reflection) as a prerequisite option. With Options 010 and 210, the user can measure S11 and S21 in time domain. To obtain time domain data for all four S-parameters and full 2-port error correction, order Option 211 (VNA full 2-port S-parameters).

This option can be added as a product upgrade.

  • Fully error-corrected time domain reflection or transmission response
  • Gating available to remove unwanted responses (from test fixtures for example)
  • View time and frequency domain data simultaneously
  • Transform frequency domain to the time domain or time domain to the frequency domain
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Vector Network Analyzers
Product Number N9914A-010
Product Name Vector network analyzer time domain
Unlock Full Specs
to access all available technical data

Similar Products

2-Port 4.5 GHz Vector Network Analyzer - V0402 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Spectrum & Vector Network Analyzer - SVA1015X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 1.50E6 kHz
View Details
2 suppliers
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Vector Network Analyzer Module - STEMlab 125-14 Edu Pack - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details