Keysight Technologies,Inc. Vector network analyzer full 2-port S-parameters N9914A-211

Description
Product Highlights A base N9916A combination analyzer includes a cable and antenna analyzer. Option 210 provides transmission/reflect ion or S21 and S11 measurement capabilities, along with one-port and enhanced response calibrations. To obtain all four S-parameters - forward and reverse (S11, S21, S12, S22), and full 2-port calibration, Option 211 should be ordered. Full 2-port calibration is the most accurate calibration available with FieldFox network analyzers. Option 211 also adds A/B and B/A measurement capabilities to the vector voltmeter mode, available as Option 308. Option 210 is a prerequisite for Option 211. So you must order Option 210 if you want Option 211. This option can be added as a product upgrade. Adds reverse measurements to the VNA All four S-parameters (S21, S11, S12, S22), magnitude and phase 30 kHz to 14 GHz Directivity > 42 dB, dynamic range 100 dB to 9 GHz, 90 dB to 14 GHz Flat output power (± 1 dB) across whole frequency range, adjustable in 1 dB steps
Description
Product Highlights A base N9916A combination analyzer includes a cable and antenna analyzer. Option 210 provides transmission/reflect ion or S21 and S11 measurement capabilities, along with one-port and enhanced response calibrations. To obtain all four S-parameters - forward and reverse (S11, S21, S12, S22), and full 2-port calibration, Option 211 should be ordered. Full 2-port calibration is the most accurate calibration available with FieldFox network analyzers. Option 211 also adds A/B and B/A measurement capabilities to the vector voltmeter mode, available as Option 308. Option 210 is a prerequisite for Option 211. So you must order Option 210 if you want Option 211. This option can be added as a product upgrade. Adds reverse measurements to the VNA All four S-parameters (S21, S11, S12, S22), magnitude and phase 30 kHz to 14 GHz Directivity > 42 dB, dynamic range 100 dB to 9 GHz, 90 dB to 14 GHz Flat output power (± 1 dB) across whole frequency range, adjustable in 1 dB steps

Suppliers

Company
Product
Description
Supplier Links
Vector network analyzer full 2-port S-parameters - N9914A-211 - Transcat, Inc.
Rochester, NY, USA
Vector network analyzer full 2-port S-parameters
N9914A-211
Vector network analyzer full 2-port S-parameters N9914A-211
Product Highlights A base N9916A combination analyzer includes a cable and antenna analyzer. Option 210 provides transmission/reflect ion or S21 and S11 measurement capabilities, along with one-port and enhanced response calibrations. To obtain all four S-parameters - forward and reverse (S11, S21, S12, S22), and full 2-port calibration, Option 211 should be ordered. Full 2-port calibration is the most accurate calibration available with FieldFox network analyzers. Option 211 also adds A/B and B/A measurement capabilities to the vector voltmeter mode, available as Option 308. Option 210 is a prerequisite for Option 211. So you must order Option 210 if you want Option 211. This option can be added as a product upgrade. Adds reverse measurements to the VNA All four S-parameters (S21, S11, S12, S22), magnitude and phase 30 kHz to 14 GHz Directivity > 42 dB, dynamic range 100 dB to 9 GHz, 90 dB to 14 GHz Flat output power (± 1 dB) across whole frequency range, adjustable in 1 dB steps

Product Highlights

A base N9916A combination analyzer includes a cable and antenna analyzer. Option 210 provides transmission/reflection or S21 and S11 measurement capabilities, along with one-port and enhanced response calibrations. To obtain all four S-parameters - forward and reverse (S11, S21, S12, S22), and full 2-port calibration, Option 211 should be ordered. Full 2-port calibration is the most accurate calibration available with FieldFox network analyzers.

Option 211 also adds A/B and B/A measurement capabilities to the vector voltmeter mode, available as Option 308.

Option 210 is a prerequisite for Option 211. So you must order Option 210 if you want Option 211.

This option can be added as a product upgrade.

  • Adds reverse measurements to the VNA
  • All four S-parameters (S21, S11, S12, S22), magnitude and phase
  • 30 kHz to 14 GHz
  • Directivity > 42 dB, dynamic range 100 dB to 9 GHz, 90 dB to 14 GHz
  • Flat output power (± 1 dB) across whole frequency range, adjustable in 1 dB steps
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Vector Network Analyzers
Product Number N9914A-211
Product Name Vector network analyzer full 2-port S-parameters
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SHA852A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 7.50E6 kHz
View Details
2-Port 4.5 GHz Vector Network Analyzer - V0402 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 6300 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details