Keysight Technologies,Inc. FieldFox Vector Network Analyzer 2 MHz to 4 GHz N9923A-104

Description
Product Highlights 2 MHz to 4 GHz Directivity > 42 dB, QuickCal, full 2-port cal, dynamic range > 100 dB Transmission/reflect ion (S21, S11) or full two-port (S21, S11, S12, S22) Time domain analysis with gating CAT: Distance-to-fault, return loss, cable loss VVM: Compare phase and electrical length, cable trimming, HP 8508A functionality 9 kHz to 24 GHz, power measurements with USB power sensor Each Unit Includes AC/DC adapter Localized power cord Battery rechargeable Li Ion LAN cable Soft carrying case with backpack and shoulder strap Quick Reference Guide
Datasheet
Description
Product Highlights 2 MHz to 4 GHz Directivity > 42 dB, QuickCal, full 2-port cal, dynamic range > 100 dB Transmission/reflect ion (S21, S11) or full two-port (S21, S11, S12, S22) Time domain analysis with gating CAT: Distance-to-fault, return loss, cable loss VVM: Compare phase and electrical length, cable trimming, HP 8508A functionality 9 kHz to 24 GHz, power measurements with USB power sensor Each Unit Includes AC/DC adapter Localized power cord Battery rechargeable Li Ion LAN cable Soft carrying case with backpack and shoulder strap Quick Reference Guide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FieldFox Vector Network Analyzer 2 MHz to 4 GHz - N9923A/104 - Transcat, Inc.
Rochester, NY, USA
FieldFox Vector Network Analyzer 2 MHz to 4 GHz
N9923A/104
FieldFox Vector Network Analyzer 2 MHz to 4 GHz N9923A/104
Product Highlights 2 MHz to 4 GHz Directivity > 42 dB, QuickCal, full 2-port cal, dynamic range > 100 dB Transmission/reflect ion (S21, S11) or full two-port (S21, S11, S12, S22) Time domain analysis with gating CAT: Distance-to-fault, return loss, cable loss VVM: Compare phase and electrical length, cable trimming, HP 8508A functionality 9 kHz to 24 GHz, power measurements with USB power sensor Each Unit Includes AC/DC adapter Localized power cord Battery rechargeable Li Ion LAN cable Soft carrying case with backpack and shoulder strap Quick Reference Guide

Product Highlights

  • 2 MHz to 4 GHz
  • Directivity > 42 dB, QuickCal, full 2-port cal, dynamic range > 100 dB
  • Transmission/reflection (S21, S11) or full two-port (S21, S11, S12, S22)
  • Time domain analysis with gating
  • CAT: Distance-to-fault, return loss, cable loss
  • VVM: Compare phase and electrical length, cable trimming, HP 8508A functionality
  • 9 kHz to 24 GHz, power measurements with USB power sensor

Each Unit Includes

  • AC/DC adapter
  • Localized power cord
  • Battery rechargeable Li Ion
  • LAN cable
  • Soft carrying case with backpack and shoulder strap
  • Quick Reference Guide
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Vector Network Analyzers
Product Number N9923A/104
Product Name FieldFox Vector Network Analyzer 2 MHz to 4 GHz
Frequency Range 2000 to 4.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1075X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 7.50E6 kHz
View Details
16-Port 9 GHz Vector Network Analyzer - SN0916 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 6300 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details