Keysight Technologies,Inc. ENA Series Network Analyzer 2-Port Test Set, 100kHz-4.5GHz E5063A-245

Description
Product Highlights General-purpose RF network analyzers are essential for simple passive component measurements in education institutions and RF labs. The Keysight E5063A enables you to reduce your test equipment cost without sacrificing test quality Frequency range: 100 kHz to 4.5 GHz Low trace noise: 0.002 dBrms (Typical, at 8 MHz to 4.35 GHz, IFBW = 70 kHz, transmission measurement.) Wide dynamic range: 122 dB (Typical, at 100 MHz to 4.35 GHz, IFBW = 10 Hz.) High temperature stability: 0.01 dB/C (Typical, at 300 kHz to 6 GHz) Test port - 2-port S-parameter, 50 ½, Type-N connectors Sweep type - Linear and log frequency, Segment sweep Calibration Capabilities: Short-Open-Load-Thru (SOLT), TRL, Unknown thru, Waveguide, ECal, Adapter removal/insertion Analysis: Time domain / Test wizard, Wireless power transfer analysis (Optional), mixedmode S-parameters, test fixture de-embedding, pass/fail limit testing, Equation editor. Materials measurement (External software (N1500A) required.) Upgradability: Frequency, software options Connectivity: USB (6 ea), LAN, GPIB (Optional), 24-bit Handler I/O (Optional)
Datasheet
Description
Product Highlights General-purpose RF network analyzers are essential for simple passive component measurements in education institutions and RF labs. The Keysight E5063A enables you to reduce your test equipment cost without sacrificing test quality Frequency range: 100 kHz to 4.5 GHz Low trace noise: 0.002 dBrms (Typical, at 8 MHz to 4.35 GHz, IFBW = 70 kHz, transmission measurement.) Wide dynamic range: 122 dB (Typical, at 100 MHz to 4.35 GHz, IFBW = 10 Hz.) High temperature stability: 0.01 dB/C (Typical, at 300 kHz to 6 GHz) Test port - 2-port S-parameter, 50 ½, Type-N connectors Sweep type - Linear and log frequency, Segment sweep Calibration Capabilities: Short-Open-Load-Thru (SOLT), TRL, Unknown thru, Waveguide, ECal, Adapter removal/insertion Analysis: Time domain / Test wizard, Wireless power transfer analysis (Optional), mixedmode S-parameters, test fixture de-embedding, pass/fail limit testing, Equation editor. Materials measurement (External software (N1500A) required.) Upgradability: Frequency, software options Connectivity: USB (6 ea), LAN, GPIB (Optional), 24-bit Handler I/O (Optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENA Series Network Analyzer 2-Port Test Set, 100kHz-4.5GHz - E5063A-245 - Transcat, Inc.
Rochester, NY, USA
ENA Series Network Analyzer 2-Port Test Set, 100kHz-4.5GHz
E5063A-245
ENA Series Network Analyzer 2-Port Test Set, 100kHz-4.5GHz E5063A-245
Product Highlights General-purpose RF network analyzers are essential for simple passive component measurements in education institutions and RF labs. The Keysight E5063A enables you to reduce your test equipment cost without sacrificing test quality Frequency range: 100 kHz to 4.5 GHz Low trace noise: 0.002 dBrms (Typical, at 8 MHz to 4.35 GHz, IFBW = 70 kHz, transmission measurement.) Wide dynamic range: 122 dB (Typical, at 100 MHz to 4.35 GHz, IFBW = 10 Hz.) High temperature stability: 0.01 dB/C (Typical, at 300 kHz to 6 GHz) Test port - 2-port S-parameter, 50 ½, Type-N connectors Sweep type - Linear and log frequency, Segment sweep Calibration Capabilities: Short-Open-Load-Thru (SOLT), TRL, Unknown thru, Waveguide, ECal, Adapter removal/insertion Analysis: Time domain / Test wizard, Wireless power transfer analysis (Optional), mixedmode S-parameters, test fixture de-embedding, pass/fail limit testing, Equation editor. Materials measurement (External software (N1500A) required.) Upgradability: Frequency, software options Connectivity: USB (6 ea), LAN, GPIB (Optional), 24-bit Handler I/O (Optional)

Product Highlights

General-purpose RF network analyzers are essential for simple passive component measurements in education institutions and RF labs. The Keysight E5063A enables you to reduce your test equipment cost without sacrificing test quality

  • Frequency range: 100 kHz to 4.5 GHz
  • Low trace noise: 0.002 dBrms (Typical, at 8 MHz to 4.35 GHz, IFBW = 70 kHz, transmission measurement.)
  • Wide dynamic range: 122 dB (Typical, at 100 MHz to 4.35 GHz, IFBW = 10 Hz.)
  • High temperature stability: 0.01 dB/C (Typical, at 300 kHz to 6 GHz)
  • Test port - 2-port S-parameter, 50 ½, Type-N connectors
  • Sweep type - Linear and log frequency, Segment sweep
  • Calibration Capabilities: Short-Open-Load-Thru (SOLT), TRL, Unknown thru, Waveguide, ECal, Adapter removal/insertion
  • Analysis: Time domain / Test wizard, Wireless power transfer analysis (Optional), mixedmode S-parameters, test fixture de-embedding, pass/fail limit testing, Equation editor. Materials measurement (External software (N1500A) required.)
  • Upgradability: Frequency, software options
  • Connectivity: USB (6 ea), LAN, GPIB (Optional), 24-bit Handler I/O (Optional)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Vector Network Analyzers
Product Number E5063A-245
Product Name ENA Series Network Analyzer 2-Port Test Set, 100kHz-4.5GHz
Frequency Range 100 to 4.50E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.60E6 kHz
View Details
2-Port 22 GHz Direct Receiver Access and Frequency Extender Compatible Vector Network Analyzer - A2202-DFx - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Vector Network Analyzer Module - STEMlab 125-14 Diagnostic Kit - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details