Keysight Technologies,Inc. Vector Network Analyzer,Full 2-port S Parameters N9917A-211

Description
Product Highlights A base N9917A combination analyzer includes a cable and antenna analyzer. Option 210 provides transmission/reflect ion or S21 and S11 measurement capabilities, along with one-port and enhanced response calibrations. To obtain all four S-parameters - forward and reverse (S11, S21, S12, S22), and full 2-port calibration, Option 211 should be ordered. Full 2-port calibration is the most accurate calibration available with FieldFox network analyzers. Option 211 also adds A/B and B/A measurement capabilities to the vector voltmeter mode, available as Option 308. Option 210 is a pre-requisite for Option 211. So you must order Option 210 if you want Option 211. This option can be added as a product upgrade. Adds reverse measurements to the VNA All four S-parameters (S21, S11, S12, S22), magnitude and phase 30 kHz to 18 GHz Directivity > 42 dB, dynamic range 100 dB to 9 GHz, 90 dB to 18 GHz Flat output power (± 1 dB) across whole frequency range, adjustable in 1 dB steps
Description
Product Highlights A base N9917A combination analyzer includes a cable and antenna analyzer. Option 210 provides transmission/reflect ion or S21 and S11 measurement capabilities, along with one-port and enhanced response calibrations. To obtain all four S-parameters - forward and reverse (S11, S21, S12, S22), and full 2-port calibration, Option 211 should be ordered. Full 2-port calibration is the most accurate calibration available with FieldFox network analyzers. Option 211 also adds A/B and B/A measurement capabilities to the vector voltmeter mode, available as Option 308. Option 210 is a pre-requisite for Option 211. So you must order Option 210 if you want Option 211. This option can be added as a product upgrade. Adds reverse measurements to the VNA All four S-parameters (S21, S11, S12, S22), magnitude and phase 30 kHz to 18 GHz Directivity > 42 dB, dynamic range 100 dB to 9 GHz, 90 dB to 18 GHz Flat output power (± 1 dB) across whole frequency range, adjustable in 1 dB steps

Suppliers

Company
Product
Description
Supplier Links
Vector Network Analyzer,Full 2-port S Parameters - N9917AU-211 - Transcat, Inc.
Rochester, NY, USA
Vector Network Analyzer,Full 2-port S Parameters
N9917AU-211
Vector Network Analyzer,Full 2-port S Parameters N9917AU-211
Product Highlights A base N9917A combination analyzer includes a cable and antenna analyzer. Option 210 provides transmission/reflect ion or S21 and S11 measurement capabilities, along with one-port and enhanced response calibrations. To obtain all four S-parameters - forward and reverse (S11, S21, S12, S22), and full 2-port calibration, Option 211 should be ordered. Full 2-port calibration is the most accurate calibration available with FieldFox network analyzers. Option 211 also adds A/B and B/A measurement capabilities to the vector voltmeter mode, available as Option 308. Option 210 is a pre-requisite for Option 211. So you must order Option 210 if you want Option 211. This option can be added as a product upgrade. Adds reverse measurements to the VNA All four S-parameters (S21, S11, S12, S22), magnitude and phase 30 kHz to 18 GHz Directivity > 42 dB, dynamic range 100 dB to 9 GHz, 90 dB to 18 GHz Flat output power (± 1 dB) across whole frequency range, adjustable in 1 dB steps

Product Highlights

A base N9917A combination analyzer includes a cable and antenna analyzer. Option 210 provides transmission/reflection or S21 and S11 measurement capabilities, along with one-port and enhanced response calibrations. To obtain all four S-parameters - forward and reverse (S11, S21, S12, S22), and full 2-port calibration, Option 211 should be ordered. Full 2-port calibration is the most accurate calibration available with FieldFox network analyzers.

Option 211 also adds A/B and B/A measurement capabilities to the vector voltmeter mode, available as Option 308.

Option 210 is a pre-requisite for Option 211. So you must order Option 210 if you want Option 211.

This option can be added as a product upgrade.

  • Adds reverse measurements to the VNA
  • All four S-parameters (S21, S11, S12, S22), magnitude and phase
  • 30 kHz to 18 GHz
  • Directivity > 42 dB, dynamic range 100 dB to 9 GHz, 90 dB to 18 GHz
  • Flat output power (± 1 dB) across whole frequency range, adjustable in 1 dB steps
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Vector Network Analyzers
Product Number N9917AU-211
Product Name Vector Network Analyzer,Full 2-port S Parameters
Unlock Full Specs
to access all available technical data

Similar Products

1-Port 14 GHz Analyzer - R140B - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Instrument Type PC-Based
Host Connection USB
Display None
View Details
Spectrum & Vector Network Analyzer - SHA851A - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.60E6 kHz
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Vector Network Analyzer Module - STEMlab 125-14 Low Noise Starter Kit - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details