Keysight Technologies,Inc. Vector network analyzer transmission/reflection N9914A-210

Description
Product Highlights A base N9916A combination analyzer includes a cable and antenna analyzer. Option 210 adds: A vector network analyzer mode with transmission/reflect ion or S21 and S11 measurements, both magnitude and phase. Available calibrations are CalReady, one-port OSL, response and enhanced response. Insertion loss measurement to the base cable and antenna analyzer or CAT mode. 2-port transmission measurement to the vector voltmeter mode, available as Option 308. Tracking capability to the spectrum analyzer independent source, available as Option 233 (source and spectrum analyzer set to sweep a frequency range, in sync) This option can be added as a product upgrade. Vector network analyzer Transmission/reflect ion (S21, S11), magnitude and phase 30 kHz to 14 GHz Directivity > 42 dB, dynamic range 100 dB to 9 GHz, 90 dB to 14 GHz Flat output power (± 1 dB) across whole frequency range, adjustable in 1 dB steps
Description
Product Highlights A base N9916A combination analyzer includes a cable and antenna analyzer. Option 210 adds: A vector network analyzer mode with transmission/reflect ion or S21 and S11 measurements, both magnitude and phase. Available calibrations are CalReady, one-port OSL, response and enhanced response. Insertion loss measurement to the base cable and antenna analyzer or CAT mode. 2-port transmission measurement to the vector voltmeter mode, available as Option 308. Tracking capability to the spectrum analyzer independent source, available as Option 233 (source and spectrum analyzer set to sweep a frequency range, in sync) This option can be added as a product upgrade. Vector network analyzer Transmission/reflect ion (S21, S11), magnitude and phase 30 kHz to 14 GHz Directivity > 42 dB, dynamic range 100 dB to 9 GHz, 90 dB to 14 GHz Flat output power (± 1 dB) across whole frequency range, adjustable in 1 dB steps

Suppliers

Company
Product
Description
Supplier Links
Vector network analyzer transmission/reflection - N9914A-210 - Transcat, Inc.
Rochester, NY, USA
Vector network analyzer transmission/reflection
N9914A-210
Vector network analyzer transmission/reflection N9914A-210
Product Highlights A base N9916A combination analyzer includes a cable and antenna analyzer. Option 210 adds: A vector network analyzer mode with transmission/reflect ion or S21 and S11 measurements, both magnitude and phase. Available calibrations are CalReady, one-port OSL, response and enhanced response. Insertion loss measurement to the base cable and antenna analyzer or CAT mode. 2-port transmission measurement to the vector voltmeter mode, available as Option 308. Tracking capability to the spectrum analyzer independent source, available as Option 233 (source and spectrum analyzer set to sweep a frequency range, in sync) This option can be added as a product upgrade. Vector network analyzer Transmission/reflect ion (S21, S11), magnitude and phase 30 kHz to 14 GHz Directivity > 42 dB, dynamic range 100 dB to 9 GHz, 90 dB to 14 GHz Flat output power (± 1 dB) across whole frequency range, adjustable in 1 dB steps

Product Highlights

A base N9916A combination analyzer includes a cable and antenna analyzer. Option 210 adds:

  • A vector network analyzer mode with transmission/reflection or S21 and S11 measurements, both magnitude and phase. Available calibrations are CalReady, one-port OSL, response and enhanced response.
  • Insertion loss measurement to the base cable and antenna analyzer or CAT mode.
  • 2-port transmission measurement to the vector voltmeter mode, available as Option 308.
  • Tracking capability to the spectrum analyzer independent source, available as Option 233 (source and spectrum analyzer set to sweep a frequency range, in sync)

This option can be added as a product upgrade.

  • Vector network analyzer
  • Transmission/reflection (S21, S11), magnitude and phase
  • 30 kHz to 14 GHz
  • Directivity > 42 dB, dynamic range 100 dB to 9 GHz, 90 dB to 14 GHz
  • Flat output power (± 1 dB) across whole frequency range, adjustable in 1 dB steps
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Vector Network Analyzers
Product Number N9914A-210
Product Name Vector network analyzer transmission/reflection
Unlock Full Specs
to access all available technical data

Similar Products

2-Port 6.5 GHz Vector Network Analyzer - V0602 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Spectrum & Vector Network Analyzer - SVA1015X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 1.50E6 kHz
View Details
2 suppliers
Vector Network Analyzer Module - STEMlab 125-14 Z7020 Low Noise Starter Kit - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details