Keysight Technologies,Inc. USB Vector network analyzer, 300kHz to 6.5 GHz, 2 port P9371A

Description
Product Highlights The P937xA series, Keysight’s first compact vector network analyzer (VNA), is an affordable full two-port VNA which dramatically reduces your size of test. The VNA is packaged in a compact chassis and controlled from an external computer with powerful processing capabilities. 300kHz to 6.5 GHz 2 port Compact VNA for easy sharing between test locations Ability to extend the number of test ports Utilizes the same measurement science with the trusted Keysight VNAs Support of all Keysight Electronic Calibration (ECal) Modules for quick, easy and accurate calibration Wide dynamic range: > 115 dB at 6.5 GHz (10 Hz IFBW) Low trace noise: < 0.003 dBrms (1 kHz IFBW) High temperature stability: 0.005 dB/degree C up to 4.5 GHz
Datasheet
Description
Product Highlights The P937xA series, Keysight’s first compact vector network analyzer (VNA), is an affordable full two-port VNA which dramatically reduces your size of test. The VNA is packaged in a compact chassis and controlled from an external computer with powerful processing capabilities. 300kHz to 6.5 GHz 2 port Compact VNA for easy sharing between test locations Ability to extend the number of test ports Utilizes the same measurement science with the trusted Keysight VNAs Support of all Keysight Electronic Calibration (ECal) Modules for quick, easy and accurate calibration Wide dynamic range: > 115 dB at 6.5 GHz (10 Hz IFBW) Low trace noise: < 0.003 dBrms (1 kHz IFBW) High temperature stability: 0.005 dB/degree C up to 4.5 GHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Vector network analyzer, 300kHz to 6.5 GHz, 2 port - P9371A - Transcat, Inc.
Rochester, NY, USA
USB Vector network analyzer, 300kHz to 6.5 GHz, 2 port
P9371A
USB Vector network analyzer, 300kHz to 6.5 GHz, 2 port P9371A
Product Highlights The P937xA series, Keysight’s first compact vector network analyzer (VNA), is an affordable full two-port VNA which dramatically reduces your size of test. The VNA is packaged in a compact chassis and controlled from an external computer with powerful processing capabilities. 300kHz to 6.5 GHz 2 port Compact VNA for easy sharing between test locations Ability to extend the number of test ports Utilizes the same measurement science with the trusted Keysight VNAs Support of all Keysight Electronic Calibration (ECal) Modules for quick, easy and accurate calibration Wide dynamic range: > 115 dB at 6.5 GHz (10 Hz IFBW) Low trace noise: < 0.003 dBrms (1 kHz IFBW) High temperature stability: 0.005 dB/degree C up to 4.5 GHz

Product Highlights

The P937xA series, Keysight’s first compact vector network analyzer (VNA), is an affordable full two-port VNA which dramatically reduces your size of test. The VNA is packaged in a compact chassis and controlled from an external computer with powerful processing capabilities.

  • 300kHz to 6.5 GHz
  • 2 port
  • Compact VNA for easy sharing between test locations
  • Ability to extend the number of test ports
  • Utilizes the same measurement science with the trusted Keysight VNAs
  • Support of all Keysight Electronic Calibration (ECal) Modules for quick, easy and accurate calibration
  • Wide dynamic range: > 115 dB at 6.5 GHz (10 Hz IFBW)
  • Low trace noise: < 0.003 dBrms (1 kHz IFBW)
  • High temperature stability: 0.005 dB/degree C up to 4.5 GHz
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Vector Network Analyzers
Product Number P9371A
Product Name USB Vector network analyzer, 300kHz to 6.5 GHz, 2 port
Frequency Range 300 to 6.50E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.20E6 kHz
View Details
2-Port 18 GHz Analyzer - S5180B - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Instrument Type Portable; PC-Based
Display None
Frequency Range 100 to 1.80E7 kHz
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Vector Network Analyzer Module - STEMlab 125-14 Diagnostic Kit - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details