Keysight Technologies,Inc. FieldFox Vector Network Analyzer, 30kHz to 9 GHz N9925A

Description
Product Highlights 9 GHz max frequency Carry the world's most integrated handheld T/R VNA analyzer Expand your measurement flexibility with optional 2-port VNA, time-domain, vector voltmeter, cable and antenna analyzer and more Save time by simultaneously measuring all four S-parameters with a single connection Perform accurate testing with QuickCal, full 2-port unknown thru Cal, TRL Easily measure average and pulse power with a USB power sensor Lightest handheld VNA at only6.6 lb. (3.0 kg) Each Unit Includes AC/DC adapter Localized power cord Battery rechargeable Li Ion LAN cable Soft carrying case with backpack and shoulder strap Quick Reference Guide
Datasheet
Description
Product Highlights 9 GHz max frequency Carry the world's most integrated handheld T/R VNA analyzer Expand your measurement flexibility with optional 2-port VNA, time-domain, vector voltmeter, cable and antenna analyzer and more Save time by simultaneously measuring all four S-parameters with a single connection Perform accurate testing with QuickCal, full 2-port unknown thru Cal, TRL Easily measure average and pulse power with a USB power sensor Lightest handheld VNA at only6.6 lb. (3.0 kg) Each Unit Includes AC/DC adapter Localized power cord Battery rechargeable Li Ion LAN cable Soft carrying case with backpack and shoulder strap Quick Reference Guide
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FieldFox Vector Network Analyzer, 30kHz to 9 GHz - N9925A - Transcat, Inc.
Rochester, NY, USA
FieldFox Vector Network Analyzer, 30kHz to 9 GHz
N9925A
FieldFox Vector Network Analyzer, 30kHz to 9 GHz N9925A
Product Highlights 9 GHz max frequency Carry the world's most integrated handheld T/R VNA analyzer Expand your measurement flexibility with optional 2-port VNA, time-domain, vector voltmeter, cable and antenna analyzer and more Save time by simultaneously measuring all four S-parameters with a single connection Perform accurate testing with QuickCal, full 2-port unknown thru Cal, TRL Easily measure average and pulse power with a USB power sensor Lightest handheld VNA at only6.6 lb. (3.0 kg) Each Unit Includes AC/DC adapter Localized power cord Battery rechargeable Li Ion LAN cable Soft carrying case with backpack and shoulder strap Quick Reference Guide

Product Highlights

  • 9 GHz max frequency
  • Carry the world's most integrated handheld T/R VNA analyzer
  • Expand your measurement flexibility with optional 2-port VNA, time-domain, vector voltmeter, cable and antenna analyzer and more
  • Save time by simultaneously measuring all four S-parameters with a single connection
  • Perform accurate testing with QuickCal, full 2-port unknown thru Cal, TRL
  • Easily measure average and pulse power with a USB power sensor
  • Lightest handheld VNA at only6.6 lb. (3.0 kg)

Each Unit Includes

  • AC/DC adapter
  • Localized power cord
  • Battery rechargeable Li Ion
  • LAN cable
  • Soft carrying case with backpack and shoulder strap
  • Quick Reference Guide
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Vector Network Analyzers
Product Number N9925A
Product Name FieldFox Vector Network Analyzer, 30kHz to 9 GHz
Frequency Range 30 to 9.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.20E6 kHz
View Details
10-Port 9 GHz Vector Network Analyzer - SN0910 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Vector Network Analyzer Module - STEMlab 125-14 OEM - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details