Festo Corporation Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| Brass or stainless steel casting design Electrical connection via solenoid armature tube Wide range of coils Coil can be ordered separately | |
| For all applications with a differential pressure of min. 0.5 bar For high pressures and high flow rates with relatively small solenoids For controlling gaseous and liquid media in open... | |
| High flow rates Large nominal diameters with relatively small solenoids No pressure difference required Can also be used in vacuum technology | |
| Highly flexible, extremely high flow rates Long service life Modular design Hygienic design, insensitive to dirt Quick and easy maintenance Simple and sturdy: an ideal choice for virtually all media... | |
| Sturdy design Stainless steel and gunmetal process valves with stainless steel, brass, or aluminum actuators Safety position "closing" Different actuator sizes and housing materials Selection of different seat and shaft... |
| << Prev |