Lineage Power Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| . 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC... | |
| A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input... | |
| A new generation of power modules designed for maximum cost effectiveness and power density, the JNW350 series DC-DC converter operates over a wide input voltage range of 36-75Vdc, and provides... | |
| Delivering the optimum efficiency at high current/low voltage outputs required by next generation semiconductors used in wireless, access and optical network equipment, the JRW series isolated power modules achieve a... | |
| Designed to support new generation 12Vdc intermediate bus applications where multiple low voltages are subsequently generated using discrete/modular point of load (POL) converters, the QBW018A0B series DC-DC converter provides up... | |
| Designed to support new generation 12Vdc intermediate bus applications where multiple low voltages are subsequently generated using discrete/modular point of load (POL) converters, the QSW033A0B series DC-DC converter provides up... | |
| FNW500/700 series is a new generation of isolated dc-dc power modules providing up to 700W of output power in an industry standard full-brick. FNW500/700 series power modules operate over a... | |
| Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP0800 is an excellent solution to your power needs. These power modules are ideal for... | |
| Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP1000 is an excellent solution to your power needs. These power modules are ideal for... | |
| KNW013-020 series DC-DC converters, a very low cost, high power line of DC-DC power modules, designed for regulated single output voltages of 5.0Vdc and 3.3Vdc in an industry standard sixteenth... | |
| Lineage Power’s Compact PCI Power Supplies are highly reliable power supplies designed specifically for Compact PCI® systems, which are used in communications, industrial, military, aerospace, and other applications. These power... | |
| New ProLynx Family of DC-DC Converters Accelerates Speed to Market by Reducing Design Cycle for Applications Requiring a Wide Input Voltage Tolerance. The ProLynx family is the 3rd generation of... | |
| Offering optimum efficiency and power density, the CAR0812FP is a front-end power supply module designed for datacom or distributed power applications. The CAR0812FP utiliyzes the latest, cost optimized technology to... | |
| Offering optimum efficiency and power density, the CAR1212DC is a front-end power supply module designed for datacom or distributed power applications requiring a 48Vdc input range. The CAR1212FP utilizes the... | |
| Offering optimum efficiency and power density, the CAR1212FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1212FP utiliyzes the latest, cost optimized technology to... | |
| Offering optimum efficiency and power density, The CAR1248FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1248FP utilizes the latest, cost optimized technology to... | |
| Offering optimum efficiency and power density, The CAR1248TN is a rectifer power supply module designed for telecom applications. The CAR1248TN utilizes the latest, cost optimized technology to provide a regulated... | |
| Offering optimum efficiency and power density, the CAR1612FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1612FP utilizes the latest, cost optimized technology to... | |
| Offering optimum efficiency and power density, The CAR2024FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2024FP utilizes the latest, cost optimized technology to... | |
| Offering optimum efficiency and power density, the CAR2512FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2512FP utilizes the latest, cost optimized technology to... | |
| Offering optimum efficiency and power density, The CAR2548DC is a front-end power supply module designed for datacom or distributed power applications requiring a wide ranging -48V input. The CAR2548DC utilizes... | |
| Offering optimum efficiency and power density, The CAR2548FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2548FP utilizes the latest, cost optimized technology to... | |
| Offering optimum efficiency and power density, The CAR2548TN is a rectifer power supply module designed for telecom applications. The CAR2548TN utilizes the latest, cost optimized technology to provide a regulated... | |
| Offering optimum efficiency and power density, The CAR3000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to... | |
| Offering optimum efficiency and power density, The CAR4000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to... | |
| Offering optimum efficiency, the EHW 75W class series eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and... | |
| Offering optimum efficiency, the EQW series eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus... | |
| Offering optimum efficiency, the ESTW Stingray series eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate... | |
| Offering optimum efficiency, the EVW series 120W class eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and... | |
| Optimally designed for high efficiency, the EUK240 series dc-dc converter supports intermediate bus applications with an unregulated output and a fixed 5:1 ratio maintained between the input and output voltages. | |
| Rugged yet highly efficient, the HW series isolated power modules operate over a wide input voltage range of 18 to 36Vdc and provide one precisely regulated output. With efficiency ratings... | |
| The 16V Pico TLynxTM 4A power modules are non-isolated dc-dc converters that can deliver up to 4A of output current. These modules operate over a wide range of input voltage... | |
| The CAR3000T is a rectifer power supply module designed for telecom applications. The CAR3000T utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or... | |
| The CAR4000T is a rectifer power supply module designed for telecom applications. The CAR4000T utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or... | |
| The Compact Power Line is a complete 1U high distributed power system of rectifier modules offer a power solution to meet all of your end-application needs. The CP Series utilizes... | |
| The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The... | |
| The latest advance in dc-dc converters, the QRW series provides up to 40A output current in an industry standard quarter brick, which makes it an ideal choice for small space,... | |
| The Naos Raptor series of power modules are non-isolated SIP (single in-line pin) DC-DC converters that can deliver up to 60A of output current. These modules operate over a wide... | |
| The next generation in dc-dc converters, the QPW series provides up to 60A output current in an industry standard quarter brick, which makes it an ideal choice for small space,... | |
| The next generation of open-frame DC/DC power modules is now available in the new EQD series dc-dc converter. Designed to support a 3:1 input voltage range that will provide for... | |
| The PIM300X-series is a new class of power modules designed to greatly simplify the task of implementing dual redundant, hot swap –48Vdc power distribution with EMI filtering on an ATCA... | |
| The QSW025A0B series of dc-dc converters are a new generation of DC/DC power modules designed to support 12Vdc intermediate bus applications where multiple low voltages are subsequently generated using point... | |
| The TLynx® family of non-isolated DC-DC modules is the 3rd generation of Lineage's world class point-of-load (POL) converters. These products are available in three nestable standard DOSA footprints: Pico... | |
| With up to 120W output power in an industry standard eighth brick, the EUE series isolated converter is the premier choice for compact space, high current and intermediate bus voltage... |