Lineage Power Datasheets for Power Rectifiers
Power rectifiers are electrical devices that convert alternating current (AC) to direct current (DC). They are an integral part of telecom rectifiers for the telecommunications industry, and in battery chargers, DC power systems, and other power system devices.
Power Rectifiers: Learn more
| Product Name | Notes |
|---|---|
| Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP0800 is an excellent solution to your power needs. These power modules are ideal for... | |
| Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP1000 is an excellent solution to your power needs. These power modules are ideal for... | |
| Offering optimum efficiency and power density, The CAR1248TN is a rectifer power supply module designed for telecom applications. The CAR1248TN utilizes the latest, cost optimized technology to provide a regulated... | |
| Offering optimum efficiency and power density, The CAR2548TN is a rectifer power supply module designed for telecom applications. The CAR2548TN utilizes the latest, cost optimized technology to provide a regulated... | |
| The CAR3000T is a rectifer power supply module designed for telecom applications. The CAR3000T utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or... | |
| The CAR4000T is a rectifer power supply module designed for telecom applications. The CAR4000T utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or... | |
| The Compact Power Line is a complete 1U high distributed power system of rectifier modules offer a power solution to meet all of your end-application needs. The CP Series utilizes... |