Lineage Power DC-DC Power Module EUE120B41Z

Description
With up to 120W output power in an industry standard eighth brick, the EUE series isolated converter is the premier choice for compact space, high current and intermediate bus voltage applications. This next generation isolated converter incorporates synchronous rectification technology and innovative packaging techniques to achieve ultra high efficiency reaching 95.3% at 11.6V full load, eliminating the need for a heat sink in most applications. The EUE provides a single unregulated output voltage with a 4:1 step-down ratio between input/output. The output is isolated from the input, allowing versatile polarity configurations and grounding connections. Additionally, built-in filtering for both input and output minimizes the need for external filtering.
Datasheet
Description
With up to 120W output power in an industry standard eighth brick, the EUE series isolated converter is the premier choice for compact space, high current and intermediate bus voltage applications. This next generation isolated converter incorporates synchronous rectification technology and innovative packaging techniques to achieve ultra high efficiency reaching 95.3% at 11.6V full load, eliminating the need for a heat sink in most applications. The EUE provides a single unregulated output voltage with a 4:1 step-down ratio between input/output. The output is isolated from the input, allowing versatile polarity configurations and grounding connections. Additionally, built-in filtering for both input and output minimizes the need for external filtering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - EUE120B41Z - Lineage Power
Plano, TX, USA
DC-DC Power Module
EUE120B41Z
DC-DC Power Module EUE120B41Z
With up to 120W output power in an industry standard eighth brick, the EUE series isolated converter is the premier choice for compact space, high current and intermediate bus voltage applications. This next generation isolated converter incorporates synchronous rectification technology and innovative packaging techniques to achieve ultra high efficiency reaching 95.3% at 11.6V full load, eliminating the need for a heat sink in most applications. The EUE provides a single unregulated output voltage with a 4:1 step-down ratio between input/output. The output is isolated from the input, allowing versatile polarity configurations and grounding connections. Additionally, built-in filtering for both input and output minimizes the need for external filtering.

With up to 120W output power in an industry standard eighth brick, the EUE series isolated converter is the premier choice for compact space, high current and intermediate bus voltage applications. This next generation isolated converter incorporates synchronous rectification technology and innovative packaging techniques to achieve ultra high efficiency reaching 95.3% at 11.6V full load, eliminating the need for a heat sink in most applications. The EUE provides a single unregulated output voltage with a 4:1 step-down ratio between input/output. The output is isolated from the input, allowing versatile polarity configurations and grounding connections. Additionally, built-in filtering for both input and output minimizes the need for external filtering.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number EUE120B41Z
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR40-125A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details