Lineage Power Front End Power Supplies CAR4010K1

Description
Offering optimum efficiency and power density, The CAR4000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a small 1U package, space saving CAR supply provides 4000 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet
Description
Offering optimum efficiency and power density, The CAR4000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a small 1U package, space saving CAR supply provides 4000 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front End Power Supplies - CAR4010K1 - Lineage Power
Plano, TX, USA
Front End Power Supplies
CAR4010K1
Front End Power Supplies CAR4010K1
Offering optimum efficiency and power density, The CAR4000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a small 1U package, space saving CAR supply provides 4000 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Offering optimum efficiency and power density, The CAR4000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a small 1U package, space saving CAR supply provides 4000 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number CAR4010K1
Product Name Front End Power Supplies
Type DC Power Supply; Programmable Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
Applications High Current, Telecommunications, Testing Equipment
Features Hot Swappable
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details