Lineage Power CCH125 CCH126

Description
. 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC Class “B” EMI . Industry Standard 3 x 5” Footprint . Total Power Overload Limit Protection . Over-Current Protection . International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)
Datasheet
Description
. 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC Class “B” EMI . Industry Standard 3 x 5” Footprint . Total Power Overload Limit Protection . Over-Current Protection . International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCH125 - CCH126 - Lineage Power
Plano, TX, USA
CCH125
CCH126
CCH125 CCH126
. 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC Class “B” EMI . Industry Standard 3 x 5” Footprint . Total Power Overload Limit Protection . Over-Current Protection . International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)

. 75 Watt Modular Power Supply
. Universal AC Input Range (90-264 VAC)
. Optional Power Factor Correction (CCH Models)
. Low Profile for 1U High Applications
. Meets VDE/FCC Class “B” EMI
. Industry Standard 3 x 5” Footprint
. Total Power Overload Limit Protection
. Over-Current Protection
. International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number CCH126
Product Name CCH125
Type DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Testing Equipment, Wireless
Features Power Factor Correction (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W medical AC-DC digital power supplies - EFE300M-48-5-HCMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 5.0 to 48.0 volts
DC Output Current 1 to 6.25 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details