Lineage Power Front End Power Supplies CAR0812FP

Description
Offering optimum efficiency and power density, the CAR0812FP is a front-end power supply module designed for datacom or distributed power applications. The CAR0812FP utiliyzes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U package, space saving CAR supply provides 850 Watts of Warm-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet
Description
Offering optimum efficiency and power density, the CAR0812FP is a front-end power supply module designed for datacom or distributed power applications. The CAR0812FP utiliyzes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U package, space saving CAR supply provides 850 Watts of Warm-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front End Power Supplies - CAR0812FP - Lineage Power
Plano, TX, USA
Front End Power Supplies
CAR0812FP
Front End Power Supplies CAR0812FP
Offering optimum efficiency and power density, the CAR0812FP is a front-end power supply module designed for datacom or distributed power applications. The CAR0812FP utiliyzes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U package, space saving CAR supply provides 850 Watts of Warm-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Offering optimum efficiency and power density, the CAR0812FP is a front-end power supply module designed for datacom or distributed power applications. The CAR0812FP utiliyzes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U package, space saving CAR supply provides 850 Watts of Warm-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number CAR0812FP
Product Name Front End Power Supplies
Type DC Power Supply; Programmable Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
Applications High Current, Telecommunications
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting - Linear Power Supplies (Programmable with a Control Voltage or a Potentiometer) -  - Acopian Power Supplies
Specs
Type DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 2010443 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Adapter Plug Type RS232, USB
Regulatory Compliance RoHS Compliant
View Details