Lineage Power DC-DC Power Module EVW010A0B41-HZ

Description
Offering optimum efficiency, the EVW series 120W class eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures, as well as wireless infrastructure and pre-amlifier equipment, access and optical network infrastructure and enterprise systems, including PoE applications, and in industrial and test equipment. The EVW020 series DC-DC converters, using the latest, cost optimized technology, are designed for regulated single output voltages with models of 12.0Vdc, 6.0Vdc or 5.0Vdc. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Standard features include remote On/Off, remote sense, output voltage adjustment, overvoltage, overcurrent and overtemperature protection. Options include heatplate, SMT connections, and reduced length through-hole pins.
Datasheet
Description
Offering optimum efficiency, the EVW series 120W class eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures, as well as wireless infrastructure and pre-amlifier equipment, access and optical network infrastructure and enterprise systems, including PoE applications, and in industrial and test equipment. The EVW020 series DC-DC converters, using the latest, cost optimized technology, are designed for regulated single output voltages with models of 12.0Vdc, 6.0Vdc or 5.0Vdc. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Standard features include remote On/Off, remote sense, output voltage adjustment, overvoltage, overcurrent and overtemperature protection. Options include heatplate, SMT connections, and reduced length through-hole pins.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - EVW010A0B41-HZ - Lineage Power
Plano, TX, USA
DC-DC Power Module
EVW010A0B41-HZ
DC-DC Power Module EVW010A0B41-HZ
Offering optimum efficiency, the EVW series 120W class eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures, as well as wireless infrastructure and pre-amlifier equipment, access and optical network infrastructure and enterprise systems, including PoE applications, and in industrial and test equipment. The EVW020 series DC-DC converters, using the latest, cost optimized technology, are designed for regulated single output voltages with models of 12.0Vdc, 6.0Vdc or 5.0Vdc. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Standard features include remote On/Off, remote sense, output voltage adjustment, overvoltage, overcurrent and overtemperature protection. Options include heatplate, SMT connections, and reduced length through-hole pins.

Offering optimum efficiency, the EVW series 120W class eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures, as well as wireless infrastructure and pre-amlifier equipment, access and optical network infrastructure and enterprise systems, including PoE applications, and in industrial and test equipment. The EVW020 series DC-DC converters, using the latest, cost optimized technology, are designed for regulated single output voltages with models of 12.0Vdc, 6.0Vdc or 5.0Vdc. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Standard features include remote On/Off, remote sense, output voltage adjustment, overvoltage, overcurrent and overtemperature protection. Options include heatplate, SMT connections, and reduced length through-hole pins.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number EVW010A0B41-HZ
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
Gold Box - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026057 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 10 amps
View Details