The 16V Pico TLynxTM 4A power modules are non-isolated dc-dc converters that can deliver up to 4A of output current.
These modules operate over a wide range of input voltage (VIN = 8Vdc-16Vdc) and provide a precisely regulated output
voltage from 0.59Vdc to 8.0 Vdc, programmable via an external resistor. Features include remote On/Off, adjustable output
voltage, over current and over temperature protection. A new feature, the Tunable LoopTM, allows the user to optimize the
dynamic response of the converter to match the load with reduced amount of output capacitance leading to savings on cost
and PWB area.
Lineage Power | |
---|---|
Product Category | Power Supplies |
Product Number | APXK004A0X4-SRZ |
Product Name | TLynx ® |
Type | DC-DC Converter |
Form Factor | Circuit Board Assembly; Open Frame |
Applications | High Current, Telecommunications |
Operating Temperature | -40 to 85 C (-40 to 185 F) |
Regulatory Compliance | RoHS |