Lineage Power DC-DC Power Module EVW020A0A41Z

Description
Offering optimum efficiency, the EVW series 120W class eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures, as well as wireless infrastructure and pre-amlifier equipment, access and optical network infrastructure and enterprise systems, including PoE applications, and in industrial and test equipment. The EVW020 series DC-DC converters, using the latest, cost optimized technology, are designed for regulated single output voltages with models of 12.0Vdc, 6.0Vdc or 5.0Vdc. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Standard features include remote On/Off, remote sense, output voltage adjustment, overvoltage, overcurrent and overtemperature protection. Options include heatplate, SMT connections, and reduced length through-hole pins.
Datasheet
Description
Offering optimum efficiency, the EVW series 120W class eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures, as well as wireless infrastructure and pre-amlifier equipment, access and optical network infrastructure and enterprise systems, including PoE applications, and in industrial and test equipment. The EVW020 series DC-DC converters, using the latest, cost optimized technology, are designed for regulated single output voltages with models of 12.0Vdc, 6.0Vdc or 5.0Vdc. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Standard features include remote On/Off, remote sense, output voltage adjustment, overvoltage, overcurrent and overtemperature protection. Options include heatplate, SMT connections, and reduced length through-hole pins.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - EVW020A0A41Z - Lineage Power
Plano, TX, USA
DC-DC Power Module
EVW020A0A41Z
DC-DC Power Module EVW020A0A41Z
Offering optimum efficiency, the EVW series 120W class eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures, as well as wireless infrastructure and pre-amlifier equipment, access and optical network infrastructure and enterprise systems, including PoE applications, and in industrial and test equipment. The EVW020 series DC-DC converters, using the latest, cost optimized technology, are designed for regulated single output voltages with models of 12.0Vdc, 6.0Vdc or 5.0Vdc. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Standard features include remote On/Off, remote sense, output voltage adjustment, overvoltage, overcurrent and overtemperature protection. Options include heatplate, SMT connections, and reduced length through-hole pins.

Offering optimum efficiency, the EVW series 120W class eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures, as well as wireless infrastructure and pre-amlifier equipment, access and optical network infrastructure and enterprise systems, including PoE applications, and in industrial and test equipment. The EVW020 series DC-DC converters, using the latest, cost optimized technology, are designed for regulated single output voltages with models of 12.0Vdc, 6.0Vdc or 5.0Vdc. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Standard features include remote On/Off, remote sense, output voltage adjustment, overvoltage, overcurrent and overtemperature protection. Options include heatplate, SMT connections, and reduced length through-hole pins.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number EVW020A0A41Z
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
AC AC Wall Power Adapters - WAU120-1000T-SG-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details