Lineage Power Switching Power Supplies CMP400

Description
Lineage Power’s Compact PCI Power Supplies are highly reliable power supplies designed specifically for Compact PCI® systems, which are used in communications, industrial, military, aerospace, and other applications. These power supplies offer high power-density in plug-in modules that meet the requirements of the PICMG® 2.11 power interface specification for Compact PCI® systems. Our products feature: • PICMG 2.11 3U x 8HP compliant products • Universal AC input models (90-264 VAC with Active PFC) • 48Vdc input models (36 - 72Vdc input range) • UL, CUL & TUV safety certifications • Active current share for parallel operation • Hot-swap / N+1 redundant operation • No minimum load eliminates the need for preload on system backplane • Active current share for increased reliability & scaleability • Available in AC or DC input models for a single source of both input versions
Datasheet
Description
Lineage Power’s Compact PCI Power Supplies are highly reliable power supplies designed specifically for Compact PCI® systems, which are used in communications, industrial, military, aerospace, and other applications. These power supplies offer high power-density in plug-in modules that meet the requirements of the PICMG® 2.11 power interface specification for Compact PCI® systems. Our products feature: • PICMG 2.11 3U x 8HP compliant products • Universal AC input models (90-264 VAC with Active PFC) • 48Vdc input models (36 - 72Vdc input range) • UL, CUL & TUV safety certifications • Active current share for parallel operation • Hot-swap / N+1 redundant operation • No minimum load eliminates the need for preload on system backplane • Active current share for increased reliability & scaleability • Available in AC or DC input models for a single source of both input versions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - CMP400 - Lineage Power
Plano, TX, USA
Switching Power Supplies
CMP400
Switching Power Supplies CMP400
Lineage Power’s Compact PCI Power Supplies are highly reliable power supplies designed specifically for Compact PCI® systems, which are used in communications, industrial, military, aerospace, and other applications. These power supplies offer high power-density in plug-in modules that meet the requirements of the PICMG® 2.11 power interface specification for Compact PCI® systems. Our products feature: • PICMG 2.11 3U x 8HP compliant products • Universal AC input models (90-264 VAC with Active PFC) • 48Vdc input models (36 - 72Vdc input range) • UL, CUL & TUV safety certifications • Active current share for parallel operation • Hot-swap / N+1 redundant operation • No minimum load eliminates the need for preload on system backplane • Active current share for increased reliability & scaleability • Available in AC or DC input models for a single source of both input versions

Lineage Power’s Compact PCI Power Supplies are highly reliable power supplies designed specifically for
Compact PCI® systems, which are used in communications, industrial, military, aerospace, and other applications.
These power supplies offer high power-density in plug-in modules that meet the requirements of the
PICMG® 2.11 power interface specification for Compact PCI® systems. Our products feature:
• PICMG 2.11 3U x 8HP compliant products
• Universal AC input models (90-264 VAC with Active PFC)
• 48Vdc input models (36 - 72Vdc input range)
• UL, CUL & TUV safety certifications
• Active current share for parallel operation
• Hot-swap / N+1 redundant operation
• No minimum load eliminates the need for preload on system backplane
• Active current share for increased reliability & scaleability
• Available in AC or DC input models for a single source of both input versions

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number CMP400
Product Name Switching Power Supplies
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
Applications High Current, Telecommunications, Testing Equipment, Wireless
Features Hot Swappable
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Switching Power Supplies - 1227038 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details