Lineage Power Rectifier CP2000AC54PE

Description
The Compact Power Line is a complete 1U high distributed power system of rectifier modules offer a power solution to meet all of your end-application needs. The CP Series utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a high-density 1U package, The CP Series provide 2000-2725 watts of Hot-Swappable / N+1 Redundant Power with standard features that include an RS485 and Dual I²C Interfaces, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection. Both Universal AC and wide ranging DC input voltage units are available.
Datasheet
Description
The Compact Power Line is a complete 1U high distributed power system of rectifier modules offer a power solution to meet all of your end-application needs. The CP Series utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a high-density 1U package, The CP Series provide 2000-2725 watts of Hot-Swappable / N+1 Redundant Power with standard features that include an RS485 and Dual I²C Interfaces, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection. Both Universal AC and wide ranging DC input voltage units are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier - CP2000AC54PE - Lineage Power
Plano, TX, USA
Rectifier
CP2000AC54PE
Rectifier CP2000AC54PE
The Compact Power Line is a complete 1U high distributed power system of rectifier modules offer a power solution to meet all of your end-application needs. The CP Series utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a high-density 1U package, The CP Series provide 2000-2725 watts of Hot-Swappable / N+1 Redundant Power with standard features that include an RS485 and Dual I²C Interfaces, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection. Both Universal AC and wide ranging DC input voltage units are available.

The Compact Power Line is a complete 1U high distributed power system of rectifier modules offer a power solution to meet all of your end-application needs. The CP Series utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a high-density 1U package, The CP Series provide 2000-2725 watts of Hot-Swappable / N+1 Redundant Power with standard features that include an RS485 and Dual I²C Interfaces, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection. Both Universal AC and wide ranging DC input voltage units are available.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number CP2000AC54PE
Product Name Rectifier
Type DC Power Supply; DC Power System; Programmable Power Supply; Rectifier
Technology Switching Power Supply
Form Factor Rack Mount
Applications High Current, Telecommunications, Testing Equipment, Wireless
Features Hot Swappable
Unlock Full Specs
to access all available technical data

Similar Products

1kW, 1.7kW, 2.7kW, 3.4kW, 5kW and 7.5kW in 1U - G150-22.5 - TDK-Lambda Europe GmbH
Specs
Type Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 150.0 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-9612 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details