Lineage Power DC-DC Power Module FNW500R4

Description
FNW500/700 series is a new generation of isolated dc-dc power modules providing up to 700W of output power in an industry standard full-brick. FNW500/700 series power modules operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output of 28Vdc. The FNW500 features a high power density of 91 W/in3 and the FNW700 has a high power density of 127 W/in3. FNW700 delivers full power at case temperature of 90°C whereas FNW500 delivers full power at case temperature of up to 100°C. Threaded-through holes are provided to allow easy mounting or addition of a heatsink for high-temperature applications. Both FNW series modules are suitable for wireless base stations and other similar telecom equipment including RF power amplifier applications, wireless networks, and switching networks.
Datasheet
Description
FNW500/700 series is a new generation of isolated dc-dc power modules providing up to 700W of output power in an industry standard full-brick. FNW500/700 series power modules operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output of 28Vdc. The FNW500 features a high power density of 91 W/in3 and the FNW700 has a high power density of 127 W/in3. FNW700 delivers full power at case temperature of 90°C whereas FNW500 delivers full power at case temperature of up to 100°C. Threaded-through holes are provided to allow easy mounting or addition of a heatsink for high-temperature applications. Both FNW series modules are suitable for wireless base stations and other similar telecom equipment including RF power amplifier applications, wireless networks, and switching networks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - FNW500R4 - Lineage Power
Plano, TX, USA
DC-DC Power Module
FNW500R4
DC-DC Power Module FNW500R4
FNW500/700 series is a new generation of isolated dc-dc power modules providing up to 700W of output power in an industry standard full-brick. FNW500/700 series power modules operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output of 28Vdc. The FNW500 features a high power density of 91 W/in3 and the FNW700 has a high power density of 127 W/in3. FNW700 delivers full power at case temperature of 90°C whereas FNW500 delivers full power at case temperature of up to 100°C. Threaded-through holes are provided to allow easy mounting or addition of a heatsink for high-temperature applications. Both FNW series modules are suitable for wireless base stations and other similar telecom equipment including RF power amplifier applications, wireless networks, and switching networks.

FNW500/700 series is a new generation of isolated dc-dc power modules providing up to 700W of output power in an industry standard full-brick. FNW500/700 series power modules operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output of 28Vdc. The FNW500 features a high power density of 91 W/in3 and the FNW700 has a high power density of 127 W/in3. FNW700 delivers full power at case temperature of 90°C whereas FNW500 delivers full power at case temperature of up to 100°C. Threaded-through holes are provided to allow easy mounting or addition of a heatsink for high-temperature applications. Both FNW series modules are suitable for wireless base stations and other similar telecom equipment including RF power amplifier applications, wireless networks, and switching networks.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number FNW500R4
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2000W Rugged Liquid Cooled DC-DC Converter - LQC 2K-3U2LC - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details