Lineage Power DC-DC Power Module SW003A5F961

Description
A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.
Datasheet
Description
A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - SW003A5F961 - Lineage Power
Plano, TX, USA
DC-DC Power Module
SW003A5F961
DC-DC Power Module SW003A5F961
A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.

A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number SW003A5F961
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details