Lineage Power DC-DC Power Module JRW065A0G

Description
Delivering the optimum efficiency at high current/low voltage outputs required by next generation semiconductors used in wireless, access and optical network equipment, the JRW series isolated power modules achieve a high efficiency rating of 91% at 3.3V full load, eliminating the need for heat sinks in most applications. Operating over a wide input voltage range of 36 to 75Vdc with a single precisely grounded regulated output, the JRW converter provides up to 70A output current in an industry standard half brick, which makes it an ideal choice for optimum space, high current and low voltage applications. Additional features include a fully isolated output and built-in filtering for both input and output.
Datasheet
Description
Delivering the optimum efficiency at high current/low voltage outputs required by next generation semiconductors used in wireless, access and optical network equipment, the JRW series isolated power modules achieve a high efficiency rating of 91% at 3.3V full load, eliminating the need for heat sinks in most applications. Operating over a wide input voltage range of 36 to 75Vdc with a single precisely grounded regulated output, the JRW converter provides up to 70A output current in an industry standard half brick, which makes it an ideal choice for optimum space, high current and low voltage applications. Additional features include a fully isolated output and built-in filtering for both input and output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - JRW065A0G - Lineage Power
Plano, TX, USA
DC-DC Power Module
JRW065A0G
DC-DC Power Module JRW065A0G
Delivering the optimum efficiency at high current/low voltage outputs required by next generation semiconductors used in wireless, access and optical network equipment, the JRW series isolated power modules achieve a high efficiency rating of 91% at 3.3V full load, eliminating the need for heat sinks in most applications. Operating over a wide input voltage range of 36 to 75Vdc with a single precisely grounded regulated output, the JRW converter provides up to 70A output current in an industry standard half brick, which makes it an ideal choice for optimum space, high current and low voltage applications. Additional features include a fully isolated output and built-in filtering for both input and output.

Delivering the optimum efficiency at high current/low voltage outputs required by next generation semiconductors used in wireless, access and optical network equipment, the JRW series isolated power modules achieve a high efficiency rating of 91% at 3.3V full load, eliminating the need for heat sinks in most applications. Operating over a wide input voltage range of 36 to 75Vdc with a single precisely grounded regulated output, the JRW converter provides up to 70A output current in an industry standard half brick, which makes it an ideal choice for optimum space, high current and low voltage applications. Additional features include a fully isolated output and built-in filtering for both input and output.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number JRW065A0G
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
Power Supply - 222943932 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 220.0 volts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details