Lineage Power DC-DC Power Module KW010A0A41-SRZ

Description
The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.
Datasheet
Description
The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - KW010A0A41-SRZ - Lineage Power
Plano, TX, USA
DC-DC Power Module
KW010A0A41-SRZ
DC-DC Power Module KW010A0A41-SRZ
The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.

The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number KW010A0A41-SRZ
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Power Supply - 58802851 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 200.0 volts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details