Lineage Power DC-DC Power Module QRW025A0P1

Description
The latest advance in dc-dc converters, the QRW series provides up to 40A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for optimum efficiency and power density, this module achieves an ultra high efficiency rating of 91% at 3.3V full load, eliminating the need for a heat sink in most applications. Thanks to the ultra high efficiency of this converter, the power dissipation is such that for most applications a heat sink is not required. In addition, the QRW series supports future migration of semiconductor and microprocessor supply voltages down to 1.2V.
Datasheet
Description
The latest advance in dc-dc converters, the QRW series provides up to 40A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for optimum efficiency and power density, this module achieves an ultra high efficiency rating of 91% at 3.3V full load, eliminating the need for a heat sink in most applications. Thanks to the ultra high efficiency of this converter, the power dissipation is such that for most applications a heat sink is not required. In addition, the QRW series supports future migration of semiconductor and microprocessor supply voltages down to 1.2V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - QRW025A0P1 - Lineage Power
Plano, TX, USA
DC-DC Power Module
QRW025A0P1
DC-DC Power Module QRW025A0P1
The latest advance in dc-dc converters, the QRW series provides up to 40A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for optimum efficiency and power density, this module achieves an ultra high efficiency rating of 91% at 3.3V full load, eliminating the need for a heat sink in most applications. Thanks to the ultra high efficiency of this converter, the power dissipation is such that for most applications a heat sink is not required. In addition, the QRW series supports future migration of semiconductor and microprocessor supply voltages down to 1.2V.

The latest advance in dc-dc converters, the QRW series provides up to 40A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for optimum efficiency and power density, this module achieves an ultra high efficiency rating of 91% at 3.3V full load, eliminating the need for a heat sink in most applications. Thanks to the ultra high efficiency of this converter, the power dissipation is such that for most applications a heat sink is not required. In addition, the QRW series supports future migration of semiconductor and microprocessor supply voltages down to 1.2V.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number QRW025A0P1
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC Source - 1001A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details