Lineage Power Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| . 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC... | |
| Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP0800 is an excellent solution to your power needs. These power modules are ideal for... | |
| Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP1000 is an excellent solution to your power needs. These power modules are ideal for... | |
| Lineage Power’s Compact PCI Power Supplies are highly reliable power supplies designed specifically for Compact PCI® systems, which are used in communications, industrial, military, aerospace, and other applications. These power... | |
| Offering optimum efficiency and power density, the CAR0812FP is a front-end power supply module designed for datacom or distributed power applications. The CAR0812FP utiliyzes the latest, cost optimized technology to... | |
| Offering optimum efficiency and power density, the CAR1212FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1212FP utiliyzes the latest, cost optimized technology to... | |
| Offering optimum efficiency and power density, The CAR1248FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1248FP utilizes the latest, cost optimized technology to... | |
| Offering optimum efficiency and power density, The CAR1248TN is a rectifer power supply module designed for telecom applications. The CAR1248TN utilizes the latest, cost optimized technology to provide a regulated... | |
| Offering optimum efficiency and power density, the CAR1612FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1612FP utilizes the latest, cost optimized technology to... | |
| Offering optimum efficiency and power density, The CAR2024FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2024FP utilizes the latest, cost optimized technology to... | |
| Offering optimum efficiency and power density, the CAR2512FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2512FP utilizes the latest, cost optimized technology to... | |
| Offering optimum efficiency and power density, The CAR2548FP is a front-end power supply module designed for datacom or distributed power applications. The CAR2548FP utilizes the latest, cost optimized technology to... | |
| Offering optimum efficiency and power density, The CAR2548TN is a rectifer power supply module designed for telecom applications. The CAR2548TN utilizes the latest, cost optimized technology to provide a regulated... | |
| Offering optimum efficiency and power density, The CAR3000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to... | |
| Offering optimum efficiency and power density, The CAR4000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to... | |
| The CAR3000T is a rectifer power supply module designed for telecom applications. The CAR3000T utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or... | |
| The CAR4000T is a rectifer power supply module designed for telecom applications. The CAR4000T utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or... | |
| The Compact Power Line is a complete 1U high distributed power system of rectifier modules offer a power solution to meet all of your end-application needs. The CP Series utilizes... |