Lineage Power DC-DC Power Module QPW060A0P1

Description
The next generation in dc-dc converters, the QPW series provides up to 60A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for maximum efficiency and power density, this module achieves an ultra high efficiency rating of 93% at 3.3V full load, eliminating the need for a heat sink in most applications. The isolated converter operates over a wide input voltage range of 36 to 75Vdc and provides precisely regulated output which is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Built-in filtering for both input and output minimized the need for external filtering.
Datasheet
Description
The next generation in dc-dc converters, the QPW series provides up to 60A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for maximum efficiency and power density, this module achieves an ultra high efficiency rating of 93% at 3.3V full load, eliminating the need for a heat sink in most applications. The isolated converter operates over a wide input voltage range of 36 to 75Vdc and provides precisely regulated output which is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Built-in filtering for both input and output minimized the need for external filtering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - QPW060A0P1 - Lineage Power
Plano, TX, USA
DC-DC Power Module
QPW060A0P1
DC-DC Power Module QPW060A0P1
The next generation in dc-dc converters, the QPW series provides up to 60A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for maximum efficiency and power density, this module achieves an ultra high efficiency rating of 93% at 3.3V full load, eliminating the need for a heat sink in most applications. The isolated converter operates over a wide input voltage range of 36 to 75Vdc and provides precisely regulated output which is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Built-in filtering for both input and output minimized the need for external filtering.

The next generation in dc-dc converters, the QPW series provides up to 60A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for maximum efficiency and power density, this module achieves an ultra high efficiency rating of 93% at 3.3V full load, eliminating the need for a heat sink in most applications. The isolated converter operates over a wide input voltage range of 36 to 75Vdc and provides precisely regulated output which is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Built-in filtering for both input and output minimized the need for external filtering.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number QPW060A0P1
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 24V - PSD-A120W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details