Lineage Power DC-DC Power Module QPW050A0F41-HZ

Description
The next generation in dc-dc converters, the QPW series provides up to 60A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for maximum efficiency and power density, this module achieves an ultra high efficiency rating of 93% at 3.3V full load, eliminating the need for a heat sink in most applications. The isolated converter operates over a wide input voltage range of 36 to 75Vdc and provides precisely regulated output which is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Built-in filtering for both input and output minimized the need for external filtering.
Datasheet
Description
The next generation in dc-dc converters, the QPW series provides up to 60A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for maximum efficiency and power density, this module achieves an ultra high efficiency rating of 93% at 3.3V full load, eliminating the need for a heat sink in most applications. The isolated converter operates over a wide input voltage range of 36 to 75Vdc and provides precisely regulated output which is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Built-in filtering for both input and output minimized the need for external filtering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - QPW050A0F41-HZ - Lineage Power
Plano, TX, USA
DC-DC Power Module
QPW050A0F41-HZ
DC-DC Power Module QPW050A0F41-HZ
The next generation in dc-dc converters, the QPW series provides up to 60A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for maximum efficiency and power density, this module achieves an ultra high efficiency rating of 93% at 3.3V full load, eliminating the need for a heat sink in most applications. The isolated converter operates over a wide input voltage range of 36 to 75Vdc and provides precisely regulated output which is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Built-in filtering for both input and output minimized the need for external filtering.

The next generation in dc-dc converters, the QPW series provides up to 60A output current in an industry standard quarter brick, which makes it an ideal choice for small space, high current and low voltage applications. Designed for maximum efficiency and power density, this module achieves an ultra high efficiency rating of 93% at 3.3V full load, eliminating the need for a heat sink in most applications. The isolated converter operates over a wide input voltage range of 36 to 75Vdc and provides precisely regulated output which is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Built-in filtering for both input and output minimized the need for external filtering.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number QPW050A0F41-HZ
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Power Supply - 4876748 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
DC Output Voltage 160.0 volts
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details