Lineage Power DC-DC Power Module SW003A0A961

Description
A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.
Datasheet
Description
A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - SW003A0A961 - Lineage Power
Plano, TX, USA
DC-DC Power Module
SW003A0A961
DC-DC Power Module SW003A0A961
A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.

A cost effective and high-efficiency solution for 10-15W applications. These open-frame modules deliver up to 3.5A of output current and provide a precisely regulated output voltage over a wide input range. The output is isolated from input, allowing versatile polarity configurations and grounding connections. Both surface mount and through-hole packages are available.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number SW003A0A961
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1138-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details