Lineage Power DC-DC Power Module HW010A0F1Z

Description
Rugged yet highly efficient, the HW series isolated power modules operate over a wide input voltage range of 18 to 36Vdc and provide one precisely regulated output. With efficiency ratings of 88% at 5.0V/4A and 86% at 3.3V/5A, this open-frame module is ideal for wireless networks or latest generation ICs. Added features include remote On/Off, output voltage adjust, overvoltage, overcurrent and overtemperature protections and a convenient choice of surface mount or through-hole versions. Plus, built-in filtering for both input and output minimizes the need for external filtering.
Datasheet
Description
Rugged yet highly efficient, the HW series isolated power modules operate over a wide input voltage range of 18 to 36Vdc and provide one precisely regulated output. With efficiency ratings of 88% at 5.0V/4A and 86% at 3.3V/5A, this open-frame module is ideal for wireless networks or latest generation ICs. Added features include remote On/Off, output voltage adjust, overvoltage, overcurrent and overtemperature protections and a convenient choice of surface mount or through-hole versions. Plus, built-in filtering for both input and output minimizes the need for external filtering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - HW010A0F1Z - Lineage Power
Plano, TX, USA
DC-DC Power Module
HW010A0F1Z
DC-DC Power Module HW010A0F1Z
Rugged yet highly efficient, the HW series isolated power modules operate over a wide input voltage range of 18 to 36Vdc and provide one precisely regulated output. With efficiency ratings of 88% at 5.0V/4A and 86% at 3.3V/5A, this open-frame module is ideal for wireless networks or latest generation ICs. Added features include remote On/Off, output voltage adjust, overvoltage, overcurrent and overtemperature protections and a convenient choice of surface mount or through-hole versions. Plus, built-in filtering for both input and output minimizes the need for external filtering.

Rugged yet highly efficient, the HW series isolated power modules operate over a wide input voltage range of 18 to 36Vdc and provide one precisely regulated output. With efficiency ratings of 88% at 5.0V/4A and 86% at 3.3V/5A, this open-frame module is ideal for wireless networks or latest generation ICs. Added features include remote On/Off, output voltage adjust, overvoltage, overcurrent and overtemperature protections and a convenient choice of surface mount or through-hole versions. Plus, built-in filtering for both input and output minimizes the need for external filtering.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number HW010A0F1Z
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details