Lineage Power DC-DC Power Module EVW020A0A41-SZ

Description
Offering optimum efficiency, the EVW series 120W class eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures, as well as wireless infrastructure and pre-amlifier equipment, access and optical network infrastructure and enterprise systems, including PoE applications, and in industrial and test equipment. The EVW020 series DC-DC converters, using the latest, cost optimized technology, are designed for regulated single output voltages with models of 12.0Vdc, 6.0Vdc or 5.0Vdc. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Standard features include remote On/Off, remote sense, output voltage adjustment, overvoltage, overcurrent and overtemperature protection. Options include heatplate, SMT connections, and reduced length through-hole pins.
Datasheet
Description
Offering optimum efficiency, the EVW series 120W class eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures, as well as wireless infrastructure and pre-amlifier equipment, access and optical network infrastructure and enterprise systems, including PoE applications, and in industrial and test equipment. The EVW020 series DC-DC converters, using the latest, cost optimized technology, are designed for regulated single output voltages with models of 12.0Vdc, 6.0Vdc or 5.0Vdc. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Standard features include remote On/Off, remote sense, output voltage adjustment, overvoltage, overcurrent and overtemperature protection. Options include heatplate, SMT connections, and reduced length through-hole pins.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - EVW020A0A41-SZ - Lineage Power
Plano, TX, USA
DC-DC Power Module
EVW020A0A41-SZ
DC-DC Power Module EVW020A0A41-SZ
Offering optimum efficiency, the EVW series 120W class eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures, as well as wireless infrastructure and pre-amlifier equipment, access and optical network infrastructure and enterprise systems, including PoE applications, and in industrial and test equipment. The EVW020 series DC-DC converters, using the latest, cost optimized technology, are designed for regulated single output voltages with models of 12.0Vdc, 6.0Vdc or 5.0Vdc. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Standard features include remote On/Off, remote sense, output voltage adjustment, overvoltage, overcurrent and overtemperature protection. Options include heatplate, SMT connections, and reduced length through-hole pins.

Offering optimum efficiency, the EVW series 120W class eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures, as well as wireless infrastructure and pre-amlifier equipment, access and optical network infrastructure and enterprise systems, including PoE applications, and in industrial and test equipment. The EVW020 series DC-DC converters, using the latest, cost optimized technology, are designed for regulated single output voltages with models of 12.0Vdc, 6.0Vdc or 5.0Vdc. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Standard features include remote On/Off, remote sense, output voltage adjustment, overvoltage, overcurrent and overtemperature protection. Options include heatplate, SMT connections, and reduced length through-hole pins.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number EVW020A0A41-SZ
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
VIPA SLIO Module, Power - 007-1AB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC Power Supply; DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details