Lineage Power Rectifier EP1000

Description
Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP1000 is an excellent solution to your power needs. These power modules are ideal for use in OSP Power and in customer-premises applications. The EP1000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a high-density 1U package, The EP1000 provides 1000 Watts of Hot-Swappable / N+1 Redundant Power with standard features that include RS485 Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet
Description
Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP1000 is an excellent solution to your power needs. These power modules are ideal for use in OSP Power and in customer-premises applications. The EP1000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a high-density 1U package, The EP1000 provides 1000 Watts of Hot-Swappable / N+1 Redundant Power with standard features that include RS485 Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier - EP1000 - Lineage Power
Plano, TX, USA
Rectifier
EP1000
Rectifier EP1000
Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP1000 is an excellent solution to your power needs. These power modules are ideal for use in OSP Power and in customer-premises applications. The EP1000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a high-density 1U package, The EP1000 provides 1000 Watts of Hot-Swappable / N+1 Redundant Power with standard features that include RS485 Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP1000 is an excellent solution to your power needs. These power modules are ideal for use in OSP Power and in customer-premises applications. The EP1000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a high-density 1U package, The EP1000 provides 1000 Watts of Hot-Swappable / N+1 Redundant Power with standard features that include RS485 Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number EP1000
Product Name Rectifier
Type DC Power Supply; Programmable Power Supply; Rectifier
Technology Switching Power Supply
Form Factor Rack Mount
Applications High Current, Telecommunications, Testing Equipment, Wireless
Features Hot Swappable
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details