Lineage Power DC-DC Power Module KW010A0F41-SRZ

Description
The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.
Datasheet
Description
The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - KW010A0F41-SRZ - Lineage Power
Plano, TX, USA
DC-DC Power Module
KW010A0F41-SRZ
DC-DC Power Module KW010A0F41-SRZ
The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.

The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number KW010A0F41-SRZ
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1147-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 20 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details