Lineage Power CCH Series CCH75F1

Description
. 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC Class “B” EMI . Industry Standard 3 x 5” Footprint . Total Power Overload Limit Protection . Over-Current Protection . International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)
Datasheet
Description
. 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC Class “B” EMI . Industry Standard 3 x 5” Footprint . Total Power Overload Limit Protection . Over-Current Protection . International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCH Series - CCH75F1 - Lineage Power
Plano, TX, USA
CCH Series
CCH75F1
CCH Series CCH75F1
. 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC Class “B” EMI . Industry Standard 3 x 5” Footprint . Total Power Overload Limit Protection . Over-Current Protection . International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)

. 75 Watt Modular Power Supply
. Universal AC Input Range (90-264 VAC)
. Optional Power Factor Correction (CCH Models)
. Low Profile for 1U High Applications
. Meets VDE/FCC Class “B” EMI
. Industry Standard 3 x 5” Footprint
. Total Power Overload Limit Protection
. Over-Current Protection
. International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number CCH75F1
Product Name CCH Series
Type DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Testing Equipment, Wireless
Features Power Factor Correction (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details