Lineage Power Front End Power Supplies CAR3010K1

Description
Offering optimum efficiency and power density, The CAR3000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a small 1U package, space saving CAR supply provides 3000 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet
Description
Offering optimum efficiency and power density, The CAR3000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a small 1U package, space saving CAR supply provides 3000 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front End Power Supplies - CAR3010K1 - Lineage Power
Plano, TX, USA
Front End Power Supplies
CAR3010K1
Front End Power Supplies CAR3010K1
Offering optimum efficiency and power density, The CAR3000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a small 1U package, space saving CAR supply provides 3000 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Offering optimum efficiency and power density, The CAR3000 is a front-end power supply module designed for datacom or distributed power applications. The CAR3000 utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a small 1U package, space saving CAR supply provides 3000 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number CAR3010K1
Product Name Front End Power Supplies
Type DC Power Supply; Programmable Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
Applications High Current, Telecommunications
Features Hot Swappable
Unlock Full Specs
to access all available technical data

Similar Products

120 W Single Phase Single Output Low Profile Power Supplies - PS-12048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details