Lineage Power DC-DC Power Module KW015A0F41

Description
The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.
Datasheet
Description
The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - KW015A0F41 - Lineage Power
Plano, TX, USA
DC-DC Power Module
KW015A0F41
DC-DC Power Module KW015A0F41
The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.

The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number KW015A0F41
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details
Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details