Offering optimum efficiency and power density, the CAR1212DC is a front-end power supply module designed for datacom or distributed power applications requiring a 48Vdc input range. The CAR1212FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 12Vdc. Packaged in a small 1U package, space saving CAR supply provides 1250 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
| Lineage Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CAR1212DC |
| Product Name | Front End Power Supplies |
| Type | DC-DC Converter; Programmable Power Supply |
| Form Factor | Rack Mount |
| Applications | High Current, Telecommunications |
| Features | Hot Swappable |
| Operating Temperature | -10 to 70 C (14 to 158 F) |