. 75 Watt Modular Power Supply
. Universal AC Input Range (90-264 VAC)
. Optional Power Factor Correction (CCH Models)
. Low Profile for 1U High Applications
. Meets VDE/FCC Class “B” EMI
. Industry Standard 3 x 5” Footprint
. Total Power Overload Limit Protection
. Over-Current Protection
. International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)
| Lineage Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | QT24F1 |
| Product Name | QT24 Series |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Form Factor | Circuit Board Assembly; Open Frame |
| Applications | High Current, Telecommunications, Testing Equipment, Wireless |
| Operating Temperature | 0 to 50 C (32 to 122 F) |