Lineage Power Switching Power Supplies DMP400

Description
Lineage Power’s Compact PCI Power Supplies are highly reliable power supplies designed specifically for Compact PCI® systems, which are used in communications, industrial, military, aerospace, and other applications. These power supplies offer high power-density in plug-in modules that meet the requirements of the PICMG® 2.11 power interface specification for Compact PCI® systems. Our products feature: • PICMG 2.11 3U x 8HP compliant products • Universal AC input models (90-264 VAC with Active PFC) • 48Vdc input models (36 - 72Vdc input range) • UL, CUL & TUV safety certifications • Active current share for parallel operation • Hot-swap / N+1 redundant operation • No minimum load eliminates the need for preload on system backplane • Active current share for increased reliability & scaleability • Available in AC or DC input models for a single source of both input versions
Datasheet
Description
Lineage Power’s Compact PCI Power Supplies are highly reliable power supplies designed specifically for Compact PCI® systems, which are used in communications, industrial, military, aerospace, and other applications. These power supplies offer high power-density in plug-in modules that meet the requirements of the PICMG® 2.11 power interface specification for Compact PCI® systems. Our products feature: • PICMG 2.11 3U x 8HP compliant products • Universal AC input models (90-264 VAC with Active PFC) • 48Vdc input models (36 - 72Vdc input range) • UL, CUL & TUV safety certifications • Active current share for parallel operation • Hot-swap / N+1 redundant operation • No minimum load eliminates the need for preload on system backplane • Active current share for increased reliability & scaleability • Available in AC or DC input models for a single source of both input versions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - DMP400 - Lineage Power
Plano, TX, USA
Switching Power Supplies
DMP400
Switching Power Supplies DMP400
Lineage Power’s Compact PCI Power Supplies are highly reliable power supplies designed specifically for Compact PCI® systems, which are used in communications, industrial, military, aerospace, and other applications. These power supplies offer high power-density in plug-in modules that meet the requirements of the PICMG® 2.11 power interface specification for Compact PCI® systems. Our products feature: • PICMG 2.11 3U x 8HP compliant products • Universal AC input models (90-264 VAC with Active PFC) • 48Vdc input models (36 - 72Vdc input range) • UL, CUL & TUV safety certifications • Active current share for parallel operation • Hot-swap / N+1 redundant operation • No minimum load eliminates the need for preload on system backplane • Active current share for increased reliability & scaleability • Available in AC or DC input models for a single source of both input versions

Lineage Power’s Compact PCI Power Supplies are highly reliable power supplies designed specifically for
Compact PCI® systems, which are used in communications, industrial, military, aerospace, and other applications.
These power supplies offer high power-density in plug-in modules that meet the requirements of the
PICMG® 2.11 power interface specification for Compact PCI® systems. Our products feature:
• PICMG 2.11 3U x 8HP compliant products
• Universal AC input models (90-264 VAC with Active PFC)
• 48Vdc input models (36 - 72Vdc input range)
• UL, CUL & TUV safety certifications
• Active current share for parallel operation
• Hot-swap / N+1 redundant operation
• No minimum load eliminates the need for preload on system backplane
• Active current share for increased reliability & scaleability
• Available in AC or DC input models for a single source of both input versions

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number DMP400
Product Name Switching Power Supplies
Type DC-DC Converter; Medical Power Supply
Form Factor Rack Mount
Applications High Current, Telecommunications, Testing Equipment, Wireless
Features Hot Swappable
Operating Temperature 0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
AC AC Wall Power Adapters - WAU240-500T-G-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details