Lineage Power DC-DC Power Module KW025A0Y41

Description
The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.
Datasheet
Description
The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - KW025A0Y41 - Lineage Power
Plano, TX, USA
DC-DC Power Module
KW025A0Y41
DC-DC Power Module KW025A0Y41
The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.

The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number KW025A0Y41
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227125 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details