Lineage Power TLynx ® APXH006A0X-SRZ

Description
The TLynx® family of non-isolated DC-DC modules is the 3rd generation of Lineage's world class point-of-load (POL) converters. These products are available in three nestable standard DOSA footprints: Pico 2A-6A (12.2mmx12.2mm), Micro 12A (20.3mmx11.4mm), and Mega 20A-30A (33mmx13.46mm) for high flexibility and reduced risk. These high efficiency, superior thermal derating modules operate over a wide range of input voltages (2.4Vdc-5.5Vdc, 4.5Vdc-14Vdc, 3Vdc-14Vdc, 8Vdc-16Vdc) options and provide a precisely regulated output voltage ranging from 0.59Vdc to 8Vdc, programmable via an external resistor. Standard features include remote On/Off, programmable output voltage, monotonic start-up/shutdown, over current and overtemperature protection, and output voltage sequencing. The powerful Tunable Loop feature allows the user to optimize the dynamic response of the converter to match the load and significantly improve transient response while simultaneously reducing the amout of external filtering. The highest current module (30A) is also parallelable for increased expandibility. Ruggedized (-D) versions are capable of operating in extremely high temperature environments up to 105°C and withstand higher levels of shock and vibration (MIL STD 810F).
Datasheet
Description
The TLynx® family of non-isolated DC-DC modules is the 3rd generation of Lineage's world class point-of-load (POL) converters. These products are available in three nestable standard DOSA footprints: Pico 2A-6A (12.2mmx12.2mm), Micro 12A (20.3mmx11.4mm), and Mega 20A-30A (33mmx13.46mm) for high flexibility and reduced risk. These high efficiency, superior thermal derating modules operate over a wide range of input voltages (2.4Vdc-5.5Vdc, 4.5Vdc-14Vdc, 3Vdc-14Vdc, 8Vdc-16Vdc) options and provide a precisely regulated output voltage ranging from 0.59Vdc to 8Vdc, programmable via an external resistor. Standard features include remote On/Off, programmable output voltage, monotonic start-up/shutdown, over current and overtemperature protection, and output voltage sequencing. The powerful Tunable Loop feature allows the user to optimize the dynamic response of the converter to match the load and significantly improve transient response while simultaneously reducing the amout of external filtering. The highest current module (30A) is also parallelable for increased expandibility. Ruggedized (-D) versions are capable of operating in extremely high temperature environments up to 105°C and withstand higher levels of shock and vibration (MIL STD 810F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLynx ® - APXH006A0X-SRZ - Lineage Power
Plano, TX, USA
The TLynx® family of non-isolated DC-DC modules is the 3rd generation of Lineage's world class point-of-load (POL) converters. These products are available in three nestable standard DOSA footprints: Pico 2A-6A (12.2mmx12.2mm), Micro 12A (20.3mmx11.4mm), and Mega 20A-30A (33mmx13.46mm) for high flexibility and reduced risk. These high efficiency, superior thermal derating modules operate over a wide range of input voltages (2.4Vdc-5.5Vdc, 4.5Vdc-14Vdc, 3Vdc-14Vdc, 8Vdc-16Vdc) options and provide a precisely regulated output voltage ranging from 0.59Vdc to 8Vdc, programmable via an external resistor. Standard features include remote On/Off, programmable output voltage, monotonic start-up/shutdown, over current and overtemperature protection, and output voltage sequencing. The powerful Tunable Loop feature allows the user to optimize the dynamic response of the converter to match the load and significantly improve transient response while simultaneously reducing the amout of external filtering. The highest current module (30A) is also parallelable for increased expandibility. Ruggedized (-D) versions are capable of operating in extremely high temperature environments up to 105°C and withstand higher levels of shock and vibration (MIL STD 810F).

The TLynx® family of non-isolated DC-DC modules is the 3rd generation of Lineage's world class point-of-load (POL) converters. These products are available in three nestable standard DOSA footprints: Pico 2A-6A (12.2mmx12.2mm), Micro 12A (20.3mmx11.4mm), and Mega 20A-30A (33mmx13.46mm) for high flexibility and reduced risk. These high efficiency, superior thermal derating modules operate over a wide range of input voltages (2.4Vdc-5.5Vdc, 4.5Vdc-14Vdc, 3Vdc-14Vdc, 8Vdc-16Vdc) options and provide a precisely regulated output voltage ranging from 0.59Vdc to 8Vdc, programmable via an external resistor. Standard features include remote On/Off, programmable output voltage, monotonic start-up/shutdown, over current and overtemperature protection, and output voltage sequencing. The powerful Tunable Loop feature allows the user to optimize the dynamic response of the converter to match the load and significantly improve transient response while simultaneously reducing the amout of external filtering. The highest current module (30A) is also parallelable for increased expandibility. Ruggedized (-D) versions are capable of operating in extremely high temperature environments up to 105°C and withstand higher levels of shock and vibration (MIL STD 810F).

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number APXH006A0X-SRZ
Product Name TLynx ®
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea7002-ea-psb-10920-125-4u-wc-30000w-32221 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
Gold Box - Linear Power Supplies (Programmable with a Control Voltage or a Potentiometer) -  - Acopian Power Supplies
Specs
Type DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details