Lineage Power CCH Series CCH74H3

Description
. 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC Class “B” EMI . Industry Standard 3 x 5” Footprint . Total Power Overload Limit Protection . Over-Current Protection . International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)
Datasheet
Description
. 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC Class “B” EMI . Industry Standard 3 x 5” Footprint . Total Power Overload Limit Protection . Over-Current Protection . International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCH Series - CCH74H3 - Lineage Power
Plano, TX, USA
CCH Series
CCH74H3
CCH Series CCH74H3
. 75 Watt Modular Power Supply . Universal AC Input Range (90-264 VAC) . Optional Power Factor Correction (CCH Models) . Low Profile for 1U High Applications . Meets VDE/FCC Class “B” EMI . Industry Standard 3 x 5” Footprint . Total Power Overload Limit Protection . Over-Current Protection . International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)

. 75 Watt Modular Power Supply
. Universal AC Input Range (90-264 VAC)
. Optional Power Factor Correction (CCH Models)
. Low Profile for 1U High Applications
. Meets VDE/FCC Class “B” EMI
. Industry Standard 3 x 5” Footprint
. Total Power Overload Limit Protection
. Over-Current Protection
. International Safety Certifications - UL, CSA, TUV & CE Mark (LVD)

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number CCH74H3
Product Name CCH Series
Type DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Testing Equipment, Wireless
Features Power Factor Correction (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details