Lineage Power DC-DC Power Module QSW033A0B41-H

Description
Designed to support new generation 12Vdc intermediate bus applications where multiple low voltages are subsequently generated using discrete/modular point of load (POL) converters, the QSW033A0B series DC-DC converter provides up to 33A output current in an industry standard quarter brick footprint. This module incorporates synchronous rectification technology and innovative packaging techniques to achieve an ultra high efficiency rating of 95% at 12V full load, eliminating the need for heat sinks in many applications. The QSW033A0B operates over an input voltage range from 36 to 75 Vdc and provide a single regulated output, which is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Additionally, built-in filtering for both input and output minimizes the need for external filtering.
Description
Designed to support new generation 12Vdc intermediate bus applications where multiple low voltages are subsequently generated using discrete/modular point of load (POL) converters, the QSW033A0B series DC-DC converter provides up to 33A output current in an industry standard quarter brick footprint. This module incorporates synchronous rectification technology and innovative packaging techniques to achieve an ultra high efficiency rating of 95% at 12V full load, eliminating the need for heat sinks in many applications. The QSW033A0B operates over an input voltage range from 36 to 75 Vdc and provide a single regulated output, which is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Additionally, built-in filtering for both input and output minimizes the need for external filtering.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - QSW033A0B41-H - Lineage Power
Plano, TX, USA
DC-DC Power Module
QSW033A0B41-H
DC-DC Power Module QSW033A0B41-H
Designed to support new generation 12Vdc intermediate bus applications where multiple low voltages are subsequently generated using discrete/modular point of load (POL) converters, the QSW033A0B series DC-DC converter provides up to 33A output current in an industry standard quarter brick footprint. This module incorporates synchronous rectification technology and innovative packaging techniques to achieve an ultra high efficiency rating of 95% at 12V full load, eliminating the need for heat sinks in many applications. The QSW033A0B operates over an input voltage range from 36 to 75 Vdc and provide a single regulated output, which is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Additionally, built-in filtering for both input and output minimizes the need for external filtering.

Designed to support new generation 12Vdc intermediate bus applications where multiple low voltages are subsequently generated using discrete/modular point of load (POL) converters, the QSW033A0B series DC-DC converter provides up to 33A output current in an industry standard quarter brick footprint. This module incorporates synchronous rectification technology and innovative packaging techniques to achieve an ultra high efficiency rating of 95% at 12V full load, eliminating the need for heat sinks in many applications. The QSW033A0B operates over an input voltage range from 36 to 75 Vdc and provide a single regulated output, which is fully isolated from the input, allowing versatile polarity configurations and grounding connections. Additionally, built-in filtering for both input and output minimizes the need for external filtering.

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number QSW033A0B41-H
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data