Lineage Power Front End Power Supplies CAR1248FP

Description
Offering optimum efficiency and power density, The CAR1248FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1248FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 48Vdc. Packaged in a small 1U package, the space saving CAR1248 supply provides 1200 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection. There is an optional I²C / PMBus Interface.
Datasheet
Description
Offering optimum efficiency and power density, The CAR1248FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1248FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 48Vdc. Packaged in a small 1U package, the space saving CAR1248 supply provides 1200 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection. There is an optional I²C / PMBus Interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front End Power Supplies - CAR1248FP - Lineage Power
Plano, TX, USA
Front End Power Supplies
CAR1248FP
Front End Power Supplies CAR1248FP
Offering optimum efficiency and power density, The CAR1248FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1248FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 48Vdc. Packaged in a small 1U package, the space saving CAR1248 supply provides 1200 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection. There is an optional I²C / PMBus Interface.

Offering optimum efficiency and power density, The CAR1248FP is a front-end power supply module designed for datacom or distributed power applications. The CAR1248FP utilizes the latest, cost optimized technology to provide a regulated single output voltages of 48Vdc. Packaged in a small 1U package, the space saving CAR1248 supply provides 1200 Watts of Hot-Swappable / N+1 Redundant Power. Standard features include remote remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection. There is an optional I²C / PMBus Interface.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number CAR1248FP
Product Name Front End Power Supplies
Type DC Power Supply; Programmable Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
Applications High Current, Telecommunications, Testing Equipment
Features Hot Swappable
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227075 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details