Lineage Power Front End Power Supplies CAR2548DC

Description
Offering optimum efficiency and power density, The CAR2548DC is a front-end power supply module designed for datacom or distributed power applications requiring a wide ranging -48V input. The CAR2548DC utilizes the latest, cost optimized technology to provide a regulated single output voltages of 48Vdc. Packaged in a small 1U package, space saving CAR supply provides 2500 Watts of Warm-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet
Description
Offering optimum efficiency and power density, The CAR2548DC is a front-end power supply module designed for datacom or distributed power applications requiring a wide ranging -48V input. The CAR2548DC utilizes the latest, cost optimized technology to provide a regulated single output voltages of 48Vdc. Packaged in a small 1U package, space saving CAR supply provides 2500 Watts of Warm-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Front End Power Supplies - CAR2548DC - Lineage Power
Plano, TX, USA
Front End Power Supplies
CAR2548DC
Front End Power Supplies CAR2548DC
Offering optimum efficiency and power density, The CAR2548DC is a front-end power supply module designed for datacom or distributed power applications requiring a wide ranging -48V input. The CAR2548DC utilizes the latest, cost optimized technology to provide a regulated single output voltages of 48Vdc. Packaged in a small 1U package, space saving CAR supply provides 2500 Watts of Warm-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Offering optimum efficiency and power density, The CAR2548DC is a front-end power supply module designed for datacom or distributed power applications requiring a wide ranging -48V input. The CAR2548DC utilizes the latest, cost optimized technology to provide a regulated single output voltages of 48Vdc. Packaged in a small 1U package, space saving CAR supply provides 2500 Watts of Warm-Swappable / N+1 Redundant Power. Standard features include remote I²C / PMBus Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number CAR2548DC
Product Name Front End Power Supplies
Type DC-DC Converter; Programmable Power Supply
Form Factor Rack Mount
Applications High Current, Telecommunications
Features Hot Swappable
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psb-10080-170-3u-27441 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 170 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Aerospace & Defense Products - ATR2812S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details