Lineage Power DC-DC Power Module KW015A0F841Z

Description
The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.
Datasheet
Description
The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - KW015A0F841Z - Lineage Power
Plano, TX, USA
DC-DC Power Module
KW015A0F841Z
DC-DC Power Module KW015A0F841Z
The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.

The KW (Sixteenth-brick) series power modules are isolated dc-dc converters that operate over a wide input voltage range of 36 to 75Vdc and provide a single precisely regulated output. The output is fully isolated from the input, allowing versatile polarity configurations and grounding connections. The modules exhibit high efficiency, typically 87% for 3.3V/10A. These open frame modules are available in surface-mount (-SR) form. Standard features include remote On/Off, output voltage adjustment, remote sense, overvoltage/current protections and overtemperature protection and surface mount packaging.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number KW015A0F841Z
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details