Lineage Power DC-DC Power Module EQD075A1

Description
The next generation of open-frame DC/DC power modules is now available in the new EQD series dc-dc converter. Designed to support a 3:1 input voltage range that will provide for operation in 24V or 48V nominal input voltage systems, these modules eliminate the need for separate power modules to handle the two input voltage ranges. They operate over an input voltage range of 18 to 60Vdc, thus providing a single precisely regulated output. Conveniently packaged in an industry standard eighth brick package, the converter is designed to provide up to 20A output current that is isolated from the input, allowing versatile polarity configurations and grounding connections. As an added bonus, built-in filtering for both input and output minimizes the need for external filtering.
Datasheet
Description
The next generation of open-frame DC/DC power modules is now available in the new EQD series dc-dc converter. Designed to support a 3:1 input voltage range that will provide for operation in 24V or 48V nominal input voltage systems, these modules eliminate the need for separate power modules to handle the two input voltage ranges. They operate over an input voltage range of 18 to 60Vdc, thus providing a single precisely regulated output. Conveniently packaged in an industry standard eighth brick package, the converter is designed to provide up to 20A output current that is isolated from the input, allowing versatile polarity configurations and grounding connections. As an added bonus, built-in filtering for both input and output minimizes the need for external filtering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Power Module - EQD075A1 - Lineage Power
Plano, TX, USA
DC-DC Power Module
EQD075A1
DC-DC Power Module EQD075A1
The next generation of open-frame DC/DC power modules is now available in the new EQD series dc-dc converter. Designed to support a 3:1 input voltage range that will provide for operation in 24V or 48V nominal input voltage systems, these modules eliminate the need for separate power modules to handle the two input voltage ranges. They operate over an input voltage range of 18 to 60Vdc, thus providing a single precisely regulated output. Conveniently packaged in an industry standard eighth brick package, the converter is designed to provide up to 20A output current that is isolated from the input, allowing versatile polarity configurations and grounding connections. As an added bonus, built-in filtering for both input and output minimizes the need for external filtering.

The next generation of open-frame DC/DC power modules is now available in the new EQD series dc-dc converter. Designed to support a 3:1 input voltage range that will provide for operation in 24V or 48V nominal input voltage systems, these modules eliminate the need for separate power modules to handle the two input voltage ranges. They operate over an input voltage range of 18 to 60Vdc, thus providing a single precisely regulated output. Conveniently packaged in an industry standard eighth brick package, the converter is designed to provide up to 20A output current that is isolated from the input, allowing versatile polarity configurations and grounding connections. As an added bonus, built-in filtering for both input and output minimizes the need for external filtering.

Supplier's Site Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number EQD075A1
Product Name DC-DC Power Module
Type DC-DC Converter
Form Factor Circuit Board Assembly; Open Frame
Applications High Current, Telecommunications, Wireless
Operating Temperature -40 to 85 C (-40 to 185 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting - Linear Power Supplies (Programmable with a Control Voltage or a Potentiometer) -  - Acopian Power Supplies
Specs
Type DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type EU, UK, US
Regulatory Compliance RoHS Compliant
View Details