Lineage Power Rectifier EP0800

Description
Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP0800 is an excellent solution to your power needs. These power modules are ideal for use in OSP Power and in customer-premises applications. The EP0800 utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a high-density 1U package, The EP0800 provides 800 Watts of Hot-Swappable / N+1 Redundant Power with standard features that include RS485 Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet
Description
Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP0800 is an excellent solution to your power needs. These power modules are ideal for use in OSP Power and in customer-premises applications. The EP0800 utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a high-density 1U package, The EP0800 provides 800 Watts of Hot-Swappable / N+1 Redundant Power with standard features that include RS485 Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectifier - EP0800 - Lineage Power
Plano, TX, USA
Rectifier
EP0800
Rectifier EP0800
Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP0800 is an excellent solution to your power needs. These power modules are ideal for use in OSP Power and in customer-premises applications. The EP0800 utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a high-density 1U package, The EP0800 provides 800 Watts of Hot-Swappable / N+1 Redundant Power with standard features that include RS485 Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Ideally suited for low-power applications where space and durability in harsh environments are critical, the EP0800 is an excellent solution to your power needs. These power modules are ideal for use in OSP Power and in customer-premises applications. The EP0800 utilizes the latest, cost optimized technology to provide a regulated single output voltages of -54Vdc. Packaged in a high-density 1U package, The EP0800 provides 800 Watts of Hot-Swappable / N+1 Redundant Power with standard features that include RS485 Interface, remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.

Datasheet

Technical Specifications

  Lineage Power
Product Category Power Supplies
Product Number EP0800
Product Name Rectifier
Type DC Power Supply; Programmable Power Supply; Rectifier
Technology Switching Power Supply
Form Factor Rack Mount
Applications High Current, Telecommunications, Testing Equipment, Wireless
Features Hot Swappable
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Switching Amplifier - 20620182 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details