Offering optimum efficiency, the EQW series eighth-brick power modules are targeted at a broad range of communications equipment OEMs and can be used in powering distributed power and intermediate bus architectures as well as the latest integrated circuits or microprocessors. These isolated dc-dc converters can deliver up to 25A / 40Aoutput current and provide a precisely regulated output voltage over a wide range of input voltages (Vin = 36-75Vdc) with a full load efficiency of 93.5% at 12V output voltage. Convenient packaging options, combined with open-frame construction, enable designers to develop cost- and space-efficient solutions. Additional features include remote On/Off, remote sense, output voltage adjustment, overcurrent/voltage protections and over-temperature protection.
| Lineage Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | EQW020A0F61-13 |
| Product Name | DC-DC Power Module |
| Type | DC-DC Converter |
| Form Factor | Circuit Board Assembly; Open Frame |
| Applications | High Current, Telecommunications, Wireless |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Regulatory Compliance | RoHS |